Qorvo 8 - 12 GHz 12 Watt Transmit/Receive Module QPF5001

Description
QPF5001 is a multi-die front-end module (FEM) designed for 8-12 GHz X-Band applications. The FEM integrates limiter, low-noise amplifier, and power amplifier. QPF5001 is configured to interface with a circulator. Transmit power is 12W saturated, receiver noise figure is 1.5dB. Lead free and RoHS compliant.
Request a Quote Datasheet
Description
QPF5001 is a multi-die front-end module (FEM) designed for 8-12 GHz X-Band applications. The FEM integrates limiter, low-noise amplifier, and power amplifier. QPF5001 is configured to interface with a circulator. Transmit power is 12W saturated, receiver noise figure is 1.5dB. Lead free and RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Greensboro, NC, United States
8 - 12 GHz 12 Watt Transmit/Receive Module
QPF5001
8 - 12 GHz 12 Watt Transmit/Receive Module QPF5001
QPF5001 is a multi-die front-end module (FEM) designed for 8-12 GHz X-Band applications. The FEM integrates limiter, low-noise amplifier, and power amplifier. QPF5001 is configured to interface with a circulator. Transmit power is 12W saturated, receiver noise figure is 1.5dB. Lead free and RoHS compliant.

QPF5001 is a multi-die front-end module (FEM) designed for 8-12 GHz X-Band applications. The FEM integrates limiter, low-noise amplifier, and power amplifier. QPF5001 is configured to interface with a circulator. Transmit power is 12W saturated, receiver noise figure is 1.5dB.

Lead free and RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QPF5001
Product Name 8 - 12 GHz 12 Watt Transmit/Receive Module
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi 7 High Power Front End Module - QPF4609 - Qorvo
Specs
Features RoHS
Operating Frequency 5925 to 7125 MHz
Package Type Laminate
View Details
2.4 GHz Wi-Fi Front End Module - QPF4206B - Qorvo
Specs
Features RoHS
Operating Frequency 2400 to 2500 MHz
Package Type Laminate
View Details
2.4 GHz Wi-Fi 7 High Power Non-linear Front End Module - QPF4209 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
5 - 7 GHz Wi-Fi 6E Medium Power Front End Module - QPF4750 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 7125 MHz
Package Type Laminate
View Details