Qorvo 2.4 GHz Wi-Fi Front End Module QPF4206B

Description
The Qorvo QPF4206B is an integrated front end module (FEM) designed for Wi-Fi 802.11ax systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions. Another key feature is the integration of a logarithmic power detector which enables power accuracy at lower powers. The QPF4206B integrates a 2 GHz power amplifier (PA), regulator, single pole two throw switch (SP2T), and a bypassable low noise amplifier (LNA).
Request a Quote
Description
The Qorvo QPF4206B is an integrated front end module (FEM) designed for Wi-Fi 802.11ax systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions. Another key feature is the integration of a logarithmic power detector which enables power accuracy at lower powers. The QPF4206B integrates a 2 GHz power amplifier (PA), regulator, single pole two throw switch (SP2T), and a bypassable low noise amplifier (LNA).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Wi-Fi Front End Module - QPF4206B - Qorvo
Greensboro, NC, United States
2.4 GHz Wi-Fi Front End Module
QPF4206B
2.4 GHz Wi-Fi Front End Module QPF4206B
The Qorvo QPF4206B is an integrated front end module (FEM) designed for Wi-Fi 802.11ax systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions. Another key feature is the integration of a logarithmic power detector which enables power accuracy at lower powers. The QPF4206B integrates a 2 GHz power amplifier (PA), regulator, single pole two throw switch (SP2T), and a bypassable low noise amplifier (LNA).

The Qorvo QPF4206B is an integrated front end module (FEM) designed for Wi-Fi 802.11ax systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions. Another key feature is the integration of a logarithmic power detector which enables power accuracy at lower powers. The QPF4206B integrates a 2 GHz power amplifier (PA), regulator, single pole two throw switch (SP2T), and a bypassable low noise amplifier (LNA).

Supplier's Site

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QPF4206B
Product Name 2.4 GHz Wi-Fi Front End Module
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

37 - 48.2 GHz Dual Channel IF Transceiver - AWMF-0196 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
5.18 - 5.925 GHz 802.11ac/p Wi-Fi C-V2X Automotive Front End Module - QPF4554Q - Qorvo
Specs
Features RoHS
Operating Frequency 5180 to 5925 MHz
Package Type Surface Mount; QFN
View Details