Qorvo 5 GHz 802.11ax Front End Module QPF4516B

Description
The Qorvo® QPF4516B is an integrated front end module (FEM) designed for Wi-Fi 802.11ax systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5 V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions. The receive path is pinned out so external filtering can be added in the optimal position. Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. A key feature is the intergration of a logarithmic power detector which enables power control across the entire power specturm for applications which use higher gain antennas or end users wanting to reduce device calibration time in production. The QPF4516B integrates a 5 GHz power amplifier (PA), regulator, single pole two throw switch (SP2T), bypassable low noise amplifier (LNA) into a single device.
Request a Quote
Description
The Qorvo® QPF4516B is an integrated front end module (FEM) designed for Wi-Fi 802.11ax systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5 V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions. The receive path is pinned out so external filtering can be added in the optimal position. Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. A key feature is the intergration of a logarithmic power detector which enables power control across the entire power specturm for applications which use higher gain antennas or end users wanting to reduce device calibration time in production. The QPF4516B integrates a 5 GHz power amplifier (PA), regulator, single pole two throw switch (SP2T), bypassable low noise amplifier (LNA) into a single device.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 GHz 802.11ax Front End Module - QPF4516B - Qorvo
Greensboro, NC, United States
5 GHz 802.11ax Front End Module
QPF4516B
5 GHz 802.11ax Front End Module QPF4516B
The Qorvo® QPF4516B is an integrated front end module (FEM) designed for Wi-Fi 802.11ax systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5 V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions. The receive path is pinned out so external filtering can be added in the optimal position. Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. A key feature is the intergration of a logarithmic power detector which enables power control across the entire power specturm for applications which use higher gain antennas or end users wanting to reduce device calibration time in production. The QPF4516B integrates a 5 GHz power amplifier (PA), regulator, single pole two throw switch (SP2T), bypassable low noise amplifier (LNA) into a single device.

The Qorvo® QPF4516B is an integrated front end module (FEM) designed for Wi-Fi 802.11ax systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5 V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions. The receive path is pinned out so external filtering can be added in the optimal position. Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included.

A key feature is the intergration of a logarithmic power detector which enables power control across the entire power specturm for applications which use higher gain antennas or end users wanting to reduce device calibration time in production.

The QPF4516B integrates a 5 GHz power amplifier (PA), regulator, single pole two throw switch (SP2T), bypassable low noise amplifier (LNA) into a single device.

Supplier's Site

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QPF4516B
Product Name 5 GHz 802.11ax Front End Module
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi 6 U-NII1-2a bandBoost Integrated Front End Module - QPF7551 - Qorvo
Specs
Features RoHS
Operating Frequency 5170 to 5330 MHz
Package Type Laminate
View Details
6 GHz Wi-Fi 7 High Power Front End Module - QPF4657 - Qorvo
Specs
Features RoHS
Operating Frequency 5000 to 125000 MHz
Package Type Laminate
View Details
2.4 GHz Wi-Fi 7 High Power Non-linear Front End Module - QPF4207 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details