Qorvo 5 GHz Wi-Fi 6 U-NII2c-3 bandBoost Integrated Front End Module QPF7552

Description
The Qorvo® QPF7552 is an integrated high power front end module (iFEM) designed for Wi-Fi 6 (802.11ax) systems. This iFEM integrates bandBoost technology to create an easier to use and extremely compact solution for Wi-Fi tri-band applications where operating in two radios simultaneously within the 5GHz frequency band is needed. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage, while providing optional operation over a wide range, that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Qorvo bandBoost technology is integrated to allow operation in UNII2c3 while reducing out of band power in UNII1-2a to a level that is appropriate for use on the same board. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions. Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. For application feedback, a DC power detector is integrated in the package providing a proportional voltage for a given output power from the transmit path. The QPF7552 integrates a 5 GHz power amplifier (PA), UNII2c3 bandBoost BAW filter, single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.
Request a Quote Datasheet
Description
The Qorvo® QPF7552 is an integrated high power front end module (iFEM) designed for Wi-Fi 6 (802.11ax) systems. This iFEM integrates bandBoost technology to create an easier to use and extremely compact solution for Wi-Fi tri-band applications where operating in two radios simultaneously within the 5GHz frequency band is needed. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage, while providing optional operation over a wide range, that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Qorvo bandBoost technology is integrated to allow operation in UNII2c3 while reducing out of band power in UNII1-2a to a level that is appropriate for use on the same board. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions. Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. For application feedback, a DC power detector is integrated in the package providing a proportional voltage for a given output power from the transmit path. The QPF7552 integrates a 5 GHz power amplifier (PA), UNII2c3 bandBoost BAW filter, single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 GHz Wi-Fi 6 U-NII2c-3 bandBoost Integrated Front End Module - QPF7552 - Qorvo
Greensboro, NC, United States
5 GHz Wi-Fi 6 U-NII2c-3 bandBoost Integrated Front End Module
QPF7552
5 GHz Wi-Fi 6 U-NII2c-3 bandBoost Integrated Front End Module QPF7552
The Qorvo® QPF7552 is an integrated high power front end module (iFEM) designed for Wi-Fi 6 (802.11ax) systems. This iFEM integrates bandBoost technology to create an easier to use and extremely compact solution for Wi-Fi tri-band applications where operating in two radios simultaneously within the 5GHz frequency band is needed. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage, while providing optional operation over a wide range, that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Qorvo bandBoost technology is integrated to allow operation in UNII2c3 while reducing out of band power in UNII1-2a to a level that is appropriate for use on the same board. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions. Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. For application feedback, a DC power detector is integrated in the package providing a proportional voltage for a given output power from the transmit path. The QPF7552 integrates a 5 GHz power amplifier (PA), UNII2c3 bandBoost BAW filter, single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.

The Qorvo® QPF7552 is an integrated high power front end module (iFEM) designed for Wi-Fi 6 (802.11ax) systems. This iFEM integrates bandBoost technology to create an easier to use and extremely compact solution for Wi-Fi tri-band applications where operating in two radios simultaneously within the 5GHz frequency band is needed. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage, while providing optional operation over a wide range, that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Qorvo bandBoost technology is integrated to allow operation in UNII2c3 while reducing out of band power in UNII1-2a to a level that is appropriate for use on the same board. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions.

Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. For application feedback, a DC power detector is integrated in the package providing a proportional voltage for a given output power from the transmit path. The QPF7552 integrates a 5 GHz power amplifier (PA), UNII2c3 bandBoost BAW filter, single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QPF7552
Product Name 5 GHz Wi-Fi 6 U-NII2c-3 bandBoost Integrated Front End Module
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz 802.11ax Wi-Fi Front End Module - QPF4288 - Qorvo
Specs
Features RoHS
Operating Frequency 2400 to 2500 MHz
Package Type Laminate
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
2.4 GHz Wi-Fi Front End Module - QPF4200 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details