Qorvo 6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port DW3000

Description
Qorvo's DW3110 is part of the DW3000 family of second-generation, fully integrated Impulse Radio Ultra-Wideband (UWB) wireless transceivers. Based on the IEEE802.15.4z standard, the DW3110 implements enhanced security features. DW3110 can achieve data rates of up to 6.8 Mbps while delivering precise positioning to within 10 cm for ranging and +/-5 degrees for angular measurement. The DW3110 transceiver is interoperable with the Apple U1 & U2 chip. The DW3110 is FiRa™ compliant and supports Two-Way Ranging, Time Difference of Arrival (TDoA) and Phase Difference of Arrival (PDoA) implementations. Optimized for low-power battery-operated operation, the DW3000 family of products is designed to be used in mobile, consumer, and industrial applications thanks to different small footprint package options and reduced external BOM.
Request a Quote Datasheet
Description
Qorvo's DW3110 is part of the DW3000 family of second-generation, fully integrated Impulse Radio Ultra-Wideband (UWB) wireless transceivers. Based on the IEEE802.15.4z standard, the DW3110 implements enhanced security features. DW3110 can achieve data rates of up to 6.8 Mbps while delivering precise positioning to within 10 cm for ranging and +/-5 degrees for angular measurement. The DW3110 transceiver is interoperable with the Apple U1 & U2 chip. The DW3110 is FiRa™ compliant and supports Two-Way Ranging, Time Difference of Arrival (TDoA) and Phase Difference of Arrival (PDoA) implementations. Optimized for low-power battery-operated operation, the DW3000 family of products is designed to be used in mobile, consumer, and industrial applications thanks to different small footprint package options and reduced external BOM.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Greensboro, NC, United States
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port
DW3000
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port DW3000
Qorvo's DW3110 is part of the DW3000 family of second-generation, fully integrated Impulse Radio Ultra-Wideband (UWB) wireless transceivers. Based on the IEEE802.15.4z standard, the DW3110 implements enhanced security features. DW3110 can achieve data rates of up to 6.8 Mbps while delivering precise positioning to within 10 cm for ranging and +/-5 degrees for angular measurement. The DW3110 transceiver is interoperable with the Apple U1 & U2 chip. The DW3110 is FiRa™ compliant and supports Two-Way Ranging, Time Difference of Arrival (TDoA) and Phase Difference of Arrival (PDoA) implementations. Optimized for low-power battery-operated operation, the DW3000 family of products is designed to be used in mobile, consumer, and industrial applications thanks to different small footprint package options and reduced external BOM.

Qorvo's DW3110 is part of the DW3000 family of second-generation, fully integrated Impulse Radio Ultra-Wideband (UWB) wireless transceivers.

Based on the IEEE802.15.4z standard, the DW3110 implements enhanced security features.

DW3110 can achieve data rates of up to 6.8 Mbps while delivering precise positioning to within 10 cm for ranging and +/-5 degrees for angular measurement.

The DW3110 transceiver is interoperable with the Apple U1 & U2 chip.

The DW3110 is FiRa™ compliant and supports Two-Way Ranging, Time Difference of Arrival (TDoA) and Phase Difference of Arrival (PDoA) implementations.

Optimized for low-power battery-operated operation, the DW3000 family of products is designed to be used in mobile, consumer, and industrial applications thanks to different small footprint package options and reduced external BOM.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number DW3000
Product Name 6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
6 GHz Wi-Fi 7 High Power Front End Module - QPF4607 - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details