Qorvo 5 GHz C-V2X Front End Module for Automotive QPF1002Q

Description
Qorvo's QPF1002Q is an integrated front end module (FEM) designed for C-V2X systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. The receive path is pinned out for flexibility to enable external filtering or LNA. The QPF1002Q integrates a 5 GHz power amplifier (PA), TX/RX Antenna switch and bypassable low noise amplifier (LNA) into a single device.
Request a Quote
Description
Qorvo's QPF1002Q is an integrated front end module (FEM) designed for C-V2X systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. The receive path is pinned out for flexibility to enable external filtering or LNA. The QPF1002Q integrates a 5 GHz power amplifier (PA), TX/RX Antenna switch and bypassable low noise amplifier (LNA) into a single device.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 GHz C-V2X Front End Module for Automotive - QPF1002Q - Qorvo
Greensboro, NC, United States
5 GHz C-V2X Front End Module for Automotive
QPF1002Q
5 GHz C-V2X Front End Module for Automotive QPF1002Q
Qorvo's QPF1002Q is an integrated front end module (FEM) designed for C-V2X systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. The receive path is pinned out for flexibility to enable external filtering or LNA. The QPF1002Q integrates a 5 GHz power amplifier (PA), TX/RX Antenna switch and bypassable low noise amplifier (LNA) into a single device.

Qorvo's QPF1002Q is an integrated front end module (FEM) designed for C-V2X systems. The compact form factor and integrated matching minimizes layout area in the application.

Performance is focused on optimizing the PA for a 5V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput.

The receive path is pinned out for flexibility to enable external filtering or LNA.

The QPF1002Q integrates a 5 GHz power amplifier (PA), TX/RX Antenna switch and bypassable low noise amplifier (LNA) into a single device.

Supplier's Site

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QPF1002Q
Product Name 5 GHz C-V2X Front End Module for Automotive
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi Front End Module - QPF4530 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 5150 to 5925 MHz
View Details
2.5 - 4 GHz S-Band Receive VGA Module - QPM2101 - Qorvo
Specs
Applications Military / Defense; Radar Systems
Features RoHS
Operating Frequency 2500 to 4000 MHz
View Details
5 GHz Wi-Fi 6 Front End Module - QPF4550 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 5150 to 5855 MHz
View Details
5 - 7 GHz Wi-Fi 7 Medium Power Non-linear Front End Module - QPF4702 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 5170 to 7125 MHz
View Details