Qorvo 6 GHz Wi-Fi 6E Medium Power Front End Module QPF4632

Description
The Qorvo® QPF4632 is an integrated front end module (FEM) designed for Wi-Fi 6 & 6E (802.11ax) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 3.3 V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. This is done across a wide bandwidth enabling operation in all channels from UNII5-8 (5.9 to 7.1 GHz) on the fly without the need for any logic switching. Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. A coupler RF power detector as well as a voltage detector are provided for application feedback. The QPF4632 integrates a 5, 9 - 7.1 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.
Request a Quote Datasheet
Description
The Qorvo® QPF4632 is an integrated front end module (FEM) designed for Wi-Fi 6 & 6E (802.11ax) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 3.3 V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. This is done across a wide bandwidth enabling operation in all channels from UNII5-8 (5.9 to 7.1 GHz) on the fly without the need for any logic switching. Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. A coupler RF power detector as well as a voltage detector are provided for application feedback. The QPF4632 integrates a 5, 9 - 7.1 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 GHz Wi-Fi 6E Medium Power Front End Module - QPF4632 - Qorvo
Greensboro, NC, United States
6 GHz Wi-Fi 6E Medium Power Front End Module
QPF4632
6 GHz Wi-Fi 6E Medium Power Front End Module QPF4632
The Qorvo® QPF4632 is an integrated front end module (FEM) designed for Wi-Fi 6 & 6E (802.11ax) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 3.3 V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. This is done across a wide bandwidth enabling operation in all channels from UNII5-8 (5.9 to 7.1 GHz) on the fly without the need for any logic switching. Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. A coupler RF power detector as well as a voltage detector are provided for application feedback. The QPF4632 integrates a 5, 9 - 7.1 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.

The Qorvo® QPF4632 is an integrated front end module (FEM) designed for Wi-Fi 6 & 6E (802.11ax) systems. The small form factor and integrated matching minimizes layout area in the application.

Performance is focused on optimizing the PA for a 3.3 V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. This is done across a wide bandwidth enabling operation in all channels from UNII5-8 (5.9 to 7.1 GHz) on the fly without the need for any logic switching.

Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. A coupler RF power detector as well as a voltage detector are provided for application feedback.

The QPF4632 integrates a 5, 9 - 7.1 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QPF4632
Product Name 6 GHz Wi-Fi 6E Medium Power Front End Module
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi Front End Module - QPF4206B - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 2400 to 2500 MHz
View Details
5 GHz Wi-Fi 7 High-Power Front End Module - QPF4559 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 5170 to 5895 MHz
View Details
8.5 - 10.55 GHz X-Band Dual Rx, Single Tx Beam Front End Module - AWMF-0106 - Qorvo
Specs
Applications Military / Defense; Radar Systems
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
Mid-Band Low-Band NB-IoT / CAT-M / NTN Transmit Module - QM55001 - Qorvo
Specs
Device Type Transmitter
Applications Mobile / Wireless Systems
Features RoHS
View Details