Qorvo Mid-Band Low-Band NB-IoT / CAT-M Transmit Module QM55011

Description
QM55011 is a multi-mode RF front-end (RFFE) module supporting for NB-IoT1/2, Cat-M1/2 and NTN Non-Terrestrial-Netw orks application. The module supports LB (663MHz – 915MHz) and MB (1695MHz – 2010MHz). It includes integrated TX harmonic rejection LPFs and an antenna switch with an auxiliary TX/RX paths which can support 2G power handling and a broad frequency range for bolt-on power amplifiers(PAs). QM55011 band select and bias are programmed through a Mobile Industry Processor Interface (MIPI).
Request a Quote Datasheet
Description
QM55011 is a multi-mode RF front-end (RFFE) module supporting for NB-IoT1/2, Cat-M1/2 and NTN Non-Terrestrial-Netw orks application. The module supports LB (663MHz – 915MHz) and MB (1695MHz – 2010MHz). It includes integrated TX harmonic rejection LPFs and an antenna switch with an auxiliary TX/RX paths which can support 2G power handling and a broad frequency range for bolt-on power amplifiers(PAs). QM55011 band select and bias are programmed through a Mobile Industry Processor Interface (MIPI).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Band Low-Band NB-IoT / CAT-M Transmit Module - QM55011 - Qorvo
Greensboro, NC, United States
Mid-Band Low-Band NB-IoT / CAT-M Transmit Module
QM55011
Mid-Band Low-Band NB-IoT / CAT-M Transmit Module QM55011
QM55011 is a multi-mode RF front-end (RFFE) module supporting for NB-IoT1/2, Cat-M1/2 and NTN Non-Terrestrial-Netw orks application. The module supports LB (663MHz – 915MHz) and MB (1695MHz – 2010MHz). It includes integrated TX harmonic rejection LPFs and an antenna switch with an auxiliary TX/RX paths which can support 2G power handling and a broad frequency range for bolt-on power amplifiers(PAs). QM55011 band select and bias are programmed through a Mobile Industry Processor Interface (MIPI).

QM55011 is a multi-mode RF front-end (RFFE) module supporting for NB-IoT1/2, Cat-M1/2 and NTN Non-Terrestrial-Networks application. The module supports LB (663MHz – 915MHz) and MB (1695MHz – 2010MHz). It includes integrated TX harmonic rejection LPFs and an antenna switch with an auxiliary TX/RX paths which can support 2G power handling and a broad frequency range for bolt-on power amplifiers(PAs). QM55011 band select and bias are programmed through a Mobile Industry Processor Interface (MIPI).

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QM55011
Product Name Mid-Band Low-Band NB-IoT / CAT-M Transmit Module
Device Type Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi 6 Front End Module - QPF4216 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 2400 to 2500 MHz
View Details
Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type Surface Mount; LGA
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Device Type Rec-Trans
Applications Military / Defense
Features RoHS
View Details
Mid-Band / Low-Band NB-IoT / CAT-M / Transmit Module - QM55003 - Qorvo
Specs
Device Type Transmitter
Applications Mobile / Wireless Systems
Features RoHS
View Details