Qorvo's QPD3800 is a discrete GaN on SiC HEMT which operates from 3.4-3.8 GHz. The device is a single stage matched power amplifier transistor.
The QPD38000 can be used in Doherty architecture for the final stage of a base station power amplifier for macrocell high efficiency systems.
QPD3800 can deliver PSAT of 85 W at 50 V operation.
Lead-free and ROHS compliant.
| Qorvo | |
|---|---|
| Product Category | RF Transistors |
| Product Number | QPD3800 |
| Product Name | 3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor |
| Transistor Technology / Material | GaN |