Qorvo Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs UJ3C065030T3S

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Qorvo Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Package: Tube Product Status: Active FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 85A (Tc) Drive Voltage (Max Rds On, Min Rds On): 12V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Qorvo Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Package: Tube Product Status: Active FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 85A (Tc) Drive Voltage (Max Rds On, Min Rds On): 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: Qorvo Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Package: Tube Product Status: Active FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 85A (Tc) Drive Voltage (Max Rds On, Min Rds On): 12V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Qorvo
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Package: Tube
Product Status: Active
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 85A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 12V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 650V/30mOhm SiC CASCODE G3

MOSFET 650V/30mOhm SiC CASCODE G3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065030T3S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UJ3C065030T3S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UJ3C065030T3S
MOSFET N-CH 650V 85A TO220-3

MOSFET N-CH 650V 85A TO220-3

Supplier's Site
Sic Schottky Diode, 650V, 85A, To-220 Rohs Compliant Unitedsic - 47AK1770 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 650V, 85A, To-220 Rohs Compliant Unitedsic
47AK1770
Sic Schottky Diode, 650V, 85A, To-220 Rohs Compliant Unitedsic 47AK1770
SIC SCHOTTKY DIODE, 650V, 85A, TO-220 ROHS COMPLIANT: YES

SIC SCHOTTKY DIODE, 650V, 85A, TO-220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Transistors
Product Number UJ3C065030T3S UJ3C065030T3S 47AK1770
Product Name Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Sic Schottky Diode, 650V, 85A, To-220 Rohs Compliant Unitedsic
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7665S2TR - 862657-AUIRF7665S2TR - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; DIRECTFET SB
View Details
6 suppliers