Qorvo 4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor TGF3020-SM

Description
Qorvo's TGF3020-SM is a 5W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 4.0 to 6.0 GHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in an industry-standard 3 x 3 mm surface mount QFN package. Lead-free and ROHS compliant. Evaluation boards are available upon request.
Request a Quote Datasheet
Description
Qorvo's TGF3020-SM is a 5W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 4.0 to 6.0 GHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in an industry-standard 3 x 3 mm surface mount QFN package. Lead-free and ROHS compliant. Evaluation boards are available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Greensboro, NC, United States
4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor
TGF3020-SM
4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor TGF3020-SM
Qorvo's TGF3020-SM is a 5W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 4.0 to 6.0 GHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in an industry-standard 3 x 3 mm surface mount QFN package. Lead-free and ROHS compliant. Evaluation boards are available upon request.

Qorvo's TGF3020-SM is a 5W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 4.0 to 6.0 GHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band.

The device is housed in an industry-standard 3 x 3 mm surface mount QFN package.

Lead-free and ROHS compliant.

Evaluation boards are available upon request.

Supplier's Site Datasheet
Singapore, Singapore
6GHz 5W MOSFET Transistor
278-TGF3020-SM
6GHz 5W MOSFET Transistor 278-TGF3020-SM
GaN FETs 4-6GHz 5W 32Volt P3dB 38.4 dBm GaN Product overview: TGF3020-SM from Qorvo is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz, 5W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6GHz, 5W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TGF3020-SM can be used for catalog matching and distributor lookup.

GaN FETs 4-6GHz 5W 32Volt P3dB 38.4 dBm GaN Product overview: TGF3020-SM from Qorvo is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz, 5W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6GHz, 5W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TGF3020-SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF FETs, MOSFETs - 2312-TGF3020-SM-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
2312-TGF3020-SM-ND
RF FETs, MOSFETs 2312-TGF3020-SM-ND
4-6GHZ,5W,32V,50OHM GAN RF I/P-M

4-6GHZ,5W,32V,50OHM GAN RF I/P-M

Buy Now Datasheet
Transistors - TGF3020-SM - ODG (Origin Data Global)
Shenzhen, China
Transistors
TGF3020-SM
Transistors TGF3020-SM
RF MOSFET Transistors 4-6GHz 5W 32Volt P3dB 38.4 dBm GaN

RF MOSFET Transistors 4-6GHz 5W 32Volt P3dB 38.4 dBm GaN

Supplier's Site Datasheet

Technical Specifications

  Qorvo ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors
Product Number TGF3020-SM 278-TGF3020-SM 2312-TGF3020-SM-ND TGF3020-SM
Product Name 4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor 6GHz 5W MOSFET Transistor RF FETs, MOSFETs Transistors
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080K3S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tube; Tube
View Details
2 suppliers
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers
DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers