Qorvo DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor TGF2978-SM

Description
Qorvo's TGF2978-SM is a 20 W (P3dB) wideband unmatched discrete GaN on SiC HEMT which operates from DC to 12 GHz and a 32V supply rail. The device is in an industry standard 3x3mm QFN package and is ideally suited to military and civilian radar, land mobile and military radio communications, avionics, and test instrumentation. The device can support pulsed and linear operations. Lead-free and ROHS compliant. Evaluation boards are available upon request.
Request a Quote Datasheet
Description
Qorvo's TGF2978-SM is a 20 W (P3dB) wideband unmatched discrete GaN on SiC HEMT which operates from DC to 12 GHz and a 32V supply rail. The device is in an industry standard 3x3mm QFN package and is ideally suited to military and civilian radar, land mobile and military radio communications, avionics, and test instrumentation. The device can support pulsed and linear operations. Lead-free and ROHS compliant. Evaluation boards are available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Greensboro, NC, United States
DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor
TGF2978-SM
DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor TGF2978-SM
Qorvo's TGF2978-SM is a 20 W (P3dB) wideband unmatched discrete GaN on SiC HEMT which operates from DC to 12 GHz and a 32V supply rail. The device is in an industry standard 3x3mm QFN package and is ideally suited to military and civilian radar, land mobile and military radio communications, avionics, and test instrumentation. The device can support pulsed and linear operations. Lead-free and ROHS compliant. Evaluation boards are available upon request.

Qorvo's TGF2978-SM is a 20 W (P3dB) wideband unmatched discrete GaN on SiC HEMT which operates from DC to 12 GHz and a 32V supply rail. The device is in an industry standard 3x3mm QFN package and is ideally suited to military and civilian radar, land mobile and military radio communications, avionics, and test instrumentation. The device can support pulsed and linear operations.

Lead-free and ROHS compliant. Evaluation boards are available upon request.

Supplier's Site Datasheet
RF FETs, MOSFETs - 2312-TGF2978-SM-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
2312-TGF2978-SM-ND
RF FETs, MOSFETs 2312-TGF2978-SM-ND
DC-12 GHZ, 20W, 32V GAN RF TR

DC-12 GHZ, 20W, 32V GAN RF TR

Buy Now Datasheet
Sheung Wan, Hong Kong
RF JFET Transistors
TGF2978-SM
RF JFET Transistors TGF2978-SM
RF JFET Transistors 8-12GHz 20W GaN PAE 50% Gain 11dB

RF JFET Transistors 8-12GHz 20W GaN PAE 50% Gain 11dB

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey VAST STOCK CO., LIMITED
Product Category RF Transistors Transistors Transistors
Product Number TGF2978-SM 2312-TGF2978-SM-ND TGF2978-SM
Product Name DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor RF FETs, MOSFETs RF JFET Transistors
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details
DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4C075033K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details