Qorvo MOSFET UF3C120040K3S

Description
MOSFET 35mOhm 1200V 65A SiC Cascode Fast
Datasheet
Description
MOSFET 35mOhm 1200V 65A SiC Cascode Fast
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 35mOhm 1200V 65A SiC Cascode Fast

MOSFET 35mOhm 1200V 65A SiC Cascode Fast

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120040K3S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UF3C120040K3S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UF3C120040K3S
SICFET N-CH 1200V 65A TO247-3

SICFET N-CH 1200V 65A TO247-3

Supplier's Site
Sic Schottky Diode, 1.2Kv, 65A, To-247 Rohs Compliant Unitedsic - 47AK1757 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 1.2Kv, 65A, To-247 Rohs Compliant Unitedsic
47AK1757
Sic Schottky Diode, 1.2Kv, 65A, To-247 Rohs Compliant Unitedsic 47AK1757
SIC SCHOTTKY DIODE, 1.2KV, 65A, TO-247 ROHS COMPLIANT: YES

SIC SCHOTTKY DIODE, 1.2KV, 65A, TO-247 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Transistors
Product Number UF3C120040K3S UF3C120040K3S 47AK1757
Product Name MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Sic Schottky Diode, 1.2Kv, 65A, To-247 Rohs Compliant Unitedsic
Package Type TO-247; TO-247-3 TO-3; TO-247
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - 94-4582-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers