Qorvo 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor TGF3015-SM

Description
Qorvo's TGF3015-SM is a 10W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 30 MHz to 3.0 GHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in an industry-standard 3 x 3 mm package that saves real estate of already space-constrained handheld radios. Lead-free and ROHS compliant. Evaluation boards are available upon request.
Request a Quote Datasheet
Description
Qorvo's TGF3015-SM is a 10W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 30 MHz to 3.0 GHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in an industry-standard 3 x 3 mm package that saves real estate of already space-constrained handheld radios. Lead-free and ROHS compliant. Evaluation boards are available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Greensboro, NC, United States
0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
TGF3015-SM
0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor TGF3015-SM
Qorvo's TGF3015-SM is a 10W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 30 MHz to 3.0 GHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in an industry-standard 3 x 3 mm package that saves real estate of already space-constrained handheld radios. Lead-free and ROHS compliant. Evaluation boards are available upon request.

Qorvo's TGF3015-SM is a 10W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 30 MHz to 3.0 GHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band.

The device is housed in an industry-standard 3 x 3 mm package that saves real estate of already space-constrained handheld radios.

Lead-free and ROHS compliant.

Evaluation boards are available upon request.

Supplier's Site Datasheet
RF FETs, MOSFETs - 2312-TGF3015-SM-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
2312-TGF3015-SM-ND
RF FETs, MOSFETs 2312-TGF3015-SM-ND
0.03-3.0GHZ,10W,32V GAN RF I/P-M

0.03-3.0GHZ,10W,32V GAN RF I/P-M

Buy Now Datasheet
Sheung Wan, Hong Kong
RF JFET Transistors
TGF3015-SM
RF JFET Transistors TGF3015-SM
RF JFET Transistors .03-3GHz Gain 17dB P3dB 9.3W@2.4GHz GaN

RF JFET Transistors .03-3GHz Gain 17dB P3dB 9.3W@2.4GHz GaN

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey VAST STOCK CO., LIMITED
Product Category RF Transistors Transistors Transistors
Product Number TGF3015-SM 2312-TGF3015-SM-ND TGF3015-SM
Product Name 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor RF FETs, MOSFETs RF JFET Transistors
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers