Qorvo Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs UJ4SC075011K4S

Description
Win Source Part Number: 1340166-UJ4SC075011K 4S Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tube Standard Package: 30 Technology: SiCFET (Cascode SiCJFET) FET Type: N-Channel Drain to Source Voltage (Vdss): 750 V Power Dissipation (Max): 357W (Tc) Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Qorvo Base Product Number: UJ4SC075 Drive Voltage (Max Rds On, Min Rds On): 12V Current - Continuous Drain (Id) @ 25°C: 104A (Tc) Rds On (Max) @ Id, Vgs: 14.2mOhm @ 60A, 12V Vgs(th) (Max) @ Id: 5.5V @ 10mA Gate Charge (Qg) (Max) @ Vgs: 75 nC @ 15 V Input Capacitance (Ciss) (Max) @ Vds: 3245 pF @ 400 V
Request a Quote Datasheet
Description
Win Source Part Number: 1340166-UJ4SC075011K 4S Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tube Standard Package: 30 Technology: SiCFET (Cascode SiCJFET) FET Type: N-Channel Drain to Source Voltage (Vdss): 750 V Power Dissipation (Max): 357W (Tc) Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Qorvo Base Product Number: UJ4SC075 Drive Voltage (Max Rds On, Min Rds On): 12V Current - Continuous Drain (Id) @ 25°C: 104A (Tc) Rds On (Max) @ Id, Vgs: 14.2mOhm @ 60A, 12V Vgs(th) (Max) @ Id: 5.5V @ 10mA Gate Charge (Qg) (Max) @ Vgs: 75 nC @ 15 V Input Capacitance (Ciss) (Max) @ Vds: 3245 pF @ 400 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1340166-UJ4SC075011K4S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1340166-UJ4SC075011K4S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1340166-UJ4SC075011K4S
Win Source Part Number: 1340166-UJ4SC075011K 4S Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tube Standard Package: 30 Technology: SiCFET (Cascode SiCJFET) FET Type: N-Channel Drain to Source Voltage (Vdss): 750 V Power Dissipation (Max): 357W (Tc) Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Qorvo Base Product Number: UJ4SC075 Drive Voltage (Max Rds On, Min Rds On): 12V Current - Continuous Drain (Id) @ 25°C: 104A (Tc) Rds On (Max) @ Id, Vgs: 14.2mOhm @ 60A, 12V Vgs(th) (Max) @ Id: 5.5V @ 10mA Gate Charge (Qg) (Max) @ Vgs: 75 nC @ 15 V Input Capacitance (Ciss) (Max) @ Vds: 3245 pF @ 400 V

Win Source Part Number: 1340166-UJ4SC075011K4S
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tube
Standard Package: 30
Technology: SiCFET (Cascode SiCJFET)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 750 V
Power Dissipation (Max): 357W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-4
Supplier Device Package: TO-247-4
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Qorvo
Base Product Number: UJ4SC075
Drive Voltage (Max Rds On, Min Rds On): 12V
Current - Continuous Drain (Id) @ 25°C: 104A (Tc)
Rds On (Max) @ Id, Vgs: 14.2mOhm @ 60A, 12V
Vgs(th) (Max) @ Id: 5.5V @ 10mA
Gate Charge (Qg) (Max) @ Vgs: 75 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 3245 pF @ 400 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4SC075011K4S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UJ4SC075011K4S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UJ4SC075011K4S
750V/11MOHM, SIC, STACKED CASCOD

750V/11MOHM, SIC, STACKED CASCOD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 1340166-UJ4SC075011K4S UJ4SC075011K4S
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRFR024NTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers