Qorvo RF JFET Transistors QPD1003

Description
RF JFET Transistors 1.2-1.4GHz 500W 50V SSG 20dB GaN
Description
RF JFET Transistors 1.2-1.4GHz 500W 50V SSG 20dB GaN
Datasheet
Datasheet Summary
Powered by GS/AI

The QPD1003 is a 500 W GaN on SiC HEMT RF discrete transistor with internal 50 Ω matching, designed for pulsed and linear operation in military and civilian radar systems operating between 1.2 and 1.4 GHz. It is housed in an air cavity package measuring 17.40 × 24.0 × 4.31 mm and operates with a 50 V drain supply. At 1.3 GHz, it delivers 540 W peak output power with 19.9 dB linear gain and 66.7% power-added efficiency. The device supports a gate voltage range of -7 V to +2 V, and features a thermal resistance of 0.3 °C/W. It is RoHS compliant, ESD classified as Class 1B (HBM) and Class C3 (CDM), and rated for MSL3 moisture sensitivity. The part is not compatible with reflow soldering and requires manual soldering.

Datasheet Summary
Powered by GS/AI

The QPD1003 is a 500 W GaN on SiC HEMT RF discrete transistor with internal 50 Ω matching, designed for pulsed and linear operation in military and civilian radar systems operating between 1.2 and 1.4 GHz. It is housed in an air cavity package measuring 17.40 × 24.0 × 4.31 mm and operates with a 50 V drain supply. At 1.3 GHz, it delivers 540 W peak output power with 19.9 dB linear gain and 66.7% power-added efficiency. The device supports a gate voltage range of -7 V to +2 V, and features a thermal resistance of 0.3 °C/W. It is RoHS compliant, ESD classified as Class 1B (HBM) and Class C3 (CDM), and rated for MSL3 moisture sensitivity. The part is not compatible with reflow soldering and requires manual soldering.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
RF JFET Transistors
QPD1003
RF JFET Transistors QPD1003
RF JFET Transistors 1.2-1.4GHz 500W 50V SSG 20dB GaN

RF JFET Transistors 1.2-1.4GHz 500W 50V SSG 20dB GaN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Transistors
Product Number QPD1003
Product Name RF JFET Transistors
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Type HEMT
Transistor Technology / Material GaN on SiC
Package Type Die
View Details
2 suppliers
CSD25310Q2 20-V P-Channel NexFET Power MOSFET, CSD25310Q2 - CSD25310Q2 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity P-Channel
Package Type SON2x2
View Details
9 suppliers
1150A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-D1K1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details