- Trained on our vast library of engineering resources.

Qorvo DC - 3.6 GHz, 75 Watt, 48 Volt GaN RF Power Transistor QPD0050

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 3.6 GHz, 75 Watt, 48 Volt GaN RF Power Transistor - QPD0050 - Qorvo
Greensboro, NC, United States
DC - 3.6 GHz, 75 Watt, 48 Volt GaN RF Power Transistor
QPD0050
DC - 3.6 GHz, 75 Watt, 48 Volt GaN RF Power Transistor QPD0050
Qorvo's QPD0050 is a wide band over-molded QFN discrete power amplifier. The device is a single stage unmatched power amplifier transistor. The QPD0050 can be used in Doherty architecture for the final stage of a base station power amplifier for small cell, microcell, and active antenna systems. The QPD0050 can also be used as a driver in a macrocell base station power amplifier. The wide bandwidth of the QPD0050 makes it suitable for many different applications from DC to 3.6 GHz. QPD0050 can deliver PSAT of 82 W at 48 V operation at 2.6GHz

Qorvo's QPD0050 is a wide band over-molded QFN discrete power amplifier. The device is a single stage unmatched power amplifier transistor.

The QPD0050 can be used in Doherty architecture for the final stage of a base station power amplifier for small cell, microcell, and active antenna systems. The QPD0050 can also be used as a driver in a macrocell base station power amplifier.

The wide bandwidth of the QPD0050 makes it suitable for many different applications from DC to 3.6 GHz. QPD0050 can deliver PSAT of 82 W at 48 V operation at 2.6GHz

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Transistors
Product Number QPD0050
Product Name DC - 3.6 GHz, 75 Watt, 48 Volt GaN RF Power Transistor
Transistor Technology / Material DC - 3.6 GHz, 75 Watt, 48 Volt GaN RF Power Transistor
Unlock Full Specs
to access all available technical data

Similar Products

750 V, 58 mohm SiC FET - UJ4C075060K3S - Qorvo
Specs
Transistor Technology / Material 750 V, 58 mohm SiC FET
Transistor Grade / Operating Range Military; Automotive
Package Type TO-247-3L
View Details
4 suppliers
650 V, 25 mohm Normally-On SiC JFET - UJ3N065025K3S - Qorvo
Specs
Transistor Technology / Material 650 V, 25 mohm Normally-On SiC JFET
Transistor Grade / Operating Range Automotive
Package Type TO-247-3L
View Details
5 suppliers
650 V, 42 mohm SiC FET - UF3C065040K4S - Qorvo
Specs
Transistor Technology / Material 650 V, 42 mohm SiC FET
Transistor Grade / Operating Range Military; Automotive
Package Type TO-247-4L
View Details
4 suppliers
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Transistor Grade / Operating Range Military
Package Type QFN
View Details
2 suppliers