Qorvo Discrete Semiconductor -Products Transistors -FETs, MOSFETs -Single FETs, MOSFETs UJ4C075060K3S

Description
Manufacturer: Qorvo Category: Discrete Semiconductor -Products Transistors -FETs, MOSFETs -Single FETs, MOSFETs Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Cascode SiCJFET) Drain to Source Voltage (Vdss): 750 V Power Dissipation (Max): 155W (Tc) Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole
Request a Quote Datasheet
Description
Manufacturer: Qorvo Category: Discrete Semiconductor -Products Transistors -FETs, MOSFETs -Single FETs, MOSFETs Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Cascode SiCJFET) Drain to Source Voltage (Vdss): 750 V Power Dissipation (Max): 155W (Tc) Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor -Products Transistors -FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor -Products Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor -Products Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: Qorvo Category: Discrete Semiconductor -Products Transistors -FETs, MOSFETs -Single FETs, MOSFETs Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Cascode SiCJFET) Drain to Source Voltage (Vdss): 750 V Power Dissipation (Max): 155W (Tc) Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole

Manufacturer: Qorvo
Category: Discrete Semiconductor -Products Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Cascode SiCJFET)
Drain to Source Voltage (Vdss): 750 V
Power Dissipation (Max): 155W (Tc)
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Through Hole

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4C075060K3S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UJ4C075060K3S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UJ4C075060K3S
SICFET N-CH 750V 28A TO247-3

SICFET N-CH 750V 28A TO247-3

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number UJ4C075060K3S
Product Name Discrete Semiconductor -Products Transistors -FETs, MOSFETs -Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers