Qorvo 108 - 1800 MHz, 75 Ohm, I2C, 25 State Inverse Cable Equalizer (CATV Cable Simulator) QPC7330

Description
The QPC7330 is a 75 Ohm, I2C controlled, 25 state inverse cable equalizer. It simulates the loss of various lengths of coax cable with states having 1dB through 24 dB of tilt (the tilt is measured from 108 to 1794 MHz). A low-loss bypass mode, with no equalization is included. It is a 10x14 mm laminate over mold module. The function of the QPC7330 Inverse Cable Equalizer is to flatten out an input signal with too much uptilt in a line extender or system amp. There are conditions that exist in the network where there is an up tilted signal entering amplifiers. The cause of this is a short cascade where amplifiers are very closly spaced or collocated. Since not every amp needs this feature a low loss bypass path is required. We have added a switched bypass mode. With the bypass mode included customers can install the QPC7330 in every LE and system amp and enable the Invers EQ function as needed. This simplifies the installation of amplifiers in the field and does not require a special amplifier to be used in short run application but allows all amps to be used in any location in the plant, no matter the cascade length.
Request a Quote Datasheet
Description
The QPC7330 is a 75 Ohm, I2C controlled, 25 state inverse cable equalizer. It simulates the loss of various lengths of coax cable with states having 1dB through 24 dB of tilt (the tilt is measured from 108 to 1794 MHz). A low-loss bypass mode, with no equalization is included. It is a 10x14 mm laminate over mold module. The function of the QPC7330 Inverse Cable Equalizer is to flatten out an input signal with too much uptilt in a line extender or system amp. There are conditions that exist in the network where there is an up tilted signal entering amplifiers. The cause of this is a short cascade where amplifiers are very closly spaced or collocated. Since not every amp needs this feature a low loss bypass path is required. We have added a switched bypass mode. With the bypass mode included customers can install the QPC7330 in every LE and system amp and enable the Invers EQ function as needed. This simplifies the installation of amplifiers in the field and does not require a special amplifier to be used in short run application but allows all amps to be used in any location in the plant, no matter the cascade length.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
108 - 1800 MHz, 75 Ohm, I2C, 25 State Inverse Cable Equalizer (CATV Cable Simulator) - QPC7330 - Qorvo
Greensboro, NC, United States
108 - 1800 MHz, 75 Ohm, I2C, 25 State Inverse Cable Equalizer (CATV Cable Simulator)
QPC7330
108 - 1800 MHz, 75 Ohm, I2C, 25 State Inverse Cable Equalizer (CATV Cable Simulator) QPC7330
The QPC7330 is a 75 Ohm, I2C controlled, 25 state inverse cable equalizer. It simulates the loss of various lengths of coax cable with states having 1dB through 24 dB of tilt (the tilt is measured from 108 to 1794 MHz). A low-loss bypass mode, with no equalization is included. It is a 10x14 mm laminate over mold module. The function of the QPC7330 Inverse Cable Equalizer is to flatten out an input signal with too much uptilt in a line extender or system amp. There are conditions that exist in the network where there is an up tilted signal entering amplifiers. The cause of this is a short cascade where amplifiers are very closly spaced or collocated. Since not every amp needs this feature a low loss bypass path is required. We have added a switched bypass mode. With the bypass mode included customers can install the QPC7330 in every LE and system amp and enable the Invers EQ function as needed. This simplifies the installation of amplifiers in the field and does not require a special amplifier to be used in short run application but allows all amps to be used in any location in the plant, no matter the cascade length.

The QPC7330 is a 75 Ohm, I2C controlled, 25 state inverse cable equalizer. It simulates the loss of various lengths of coax cable with states having 1dB through 24 dB of tilt (the tilt is measured from 108 to 1794 MHz). A low-loss bypass mode, with no equalization is included. It is a 10x14 mm laminate over mold module.

The function of the QPC7330 Inverse Cable Equalizer is to flatten out an input signal with too much uptilt in a line extender or system amp.

There are conditions that exist in the network where there is an up tilted signal entering amplifiers. The cause of this is a short cascade where amplifiers are very closly spaced or collocated. Since not every amp needs this feature a low loss bypass path is required. We have added a switched bypass mode. With the bypass mode included customers can install the QPC7330 in every LE and system amp and enable the Invers EQ function as needed. This simplifies the installation of amplifiers in the field and does not require a special amplifier to be used in short run application but allows all amps to be used in any location in the plant, no matter the cascade length.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Attenuators
Product Number QPC7330
Product Name 108 - 1800 MHz, 75 Ohm, I2C, 25 State Inverse Cable Equalizer (CATV Cable Simulator)
Frequency 0.1080 to 1.8 GHz
Unlock Full Specs
to access all available technical data

Similar Products

50 - 6000 MHz Serial Controlled Digital Step Attenuator, 7-Bit, 0.25 dB Steps - QPC6713 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 7
Frequency 0.0500 to 6 GHz
View Details
2 dB Wideband Fixed Attenuator - TGL4201-02 - Qorvo
Specs
Attenuator Type Fixed
Frequency 0.0 to 40 GHz
Attenuation 2 dB
View Details
2 suppliers
Attenuators - 2312-RFSA2033TR7CT-ND - DigiKey
Specs
Attenuation 25 dB
Package Type 16-VFQFN Exposed Pad
View Details
Attenuators - 2312-QPC6614TR13CT-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 24-TFQFN Exposed Pad
View Details