Qorvo Attenuators QPC3614SR

Description
75-OHM, 6-BIT, 0.5DB STEP, SERIA
Request a Quote Datasheet
Description
75-OHM, 6-BIT, 0.5DB STEP, SERIA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2312-QPC3614SRTR-ND - DigiKey
Thief River Falls, MN, United States
75-OHM, 6-BIT, 0.5DB STEP, SERIA

75-OHM, 6-BIT, 0.5DB STEP, SERIA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 2312-QPC3614SRTR-ND
Product Name Attenuators
Attenuation 31.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm, 6-Bit, 0.5 dB Step, Serial/Parallel DSA - QPC3624 - Qorvo
Specs
Frequency 0.0470 to 2 GHz
Attenuation 31.5 dB
Package Type QFN
View Details
Jitter Attenuators - SI5342D-D06437-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
63 dB Programmable Attenuator, 50 MHz - 3 GHz - RCDAT-3000-63W2 - Mini-Circuits
Specs
Insertion Loss 3.3 dB
VSWR 1.15 :1
Attenuation 0.0 to 63 dB
View Details