Qorvo 5 - 834 MHz Variable Cable Slope Equalizer QPC7331

Description
The QPC7331 is a voltage controlled variable equalizer with a cable Compensated response employing SOI attenuator, optimized for DOCSIS 4.0 Upstream bandwidth applicatioins between 5 MHz and 834 MHz
Request a Quote Datasheet
Description
The QPC7331 is a voltage controlled variable equalizer with a cable Compensated response employing SOI attenuator, optimized for DOCSIS 4.0 Upstream bandwidth applicatioins between 5 MHz and 834 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 - 834 MHz Variable Cable Slope Equalizer - QPC7331 - Qorvo
Greensboro, NC, United States
5 - 834 MHz Variable Cable Slope Equalizer
QPC7331
5 - 834 MHz Variable Cable Slope Equalizer QPC7331
The QPC7331 is a voltage controlled variable equalizer with a cable Compensated response employing SOI attenuator, optimized for DOCSIS 4.0 Upstream bandwidth applicatioins between 5 MHz and 834 MHz

The QPC7331 is a voltage controlled variable equalizer with a cable Compensated response employing SOI attenuator, optimized for DOCSIS 4.0 Upstream bandwidth applicatioins between 5 MHz and 834 MHz

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Attenuators
Product Number QPC7331
Product Name 5 - 834 MHz Variable Cable Slope Equalizer
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

50 - 6000 MHz, 3.3 V Voltage Controlled Attenuator - RFSA2023 - Qorvo
Specs
Frequency 0.0500 to 6 GHz
Insertion Loss 2.6 dB
Attenuation 33.2 dB
View Details
5 - 684 MHz Cable Compensated Voltage Variable Equalizer - QPC7333 - Qorvo
Specs
Attenuator Type Variable
Frequency 0.0050 to 0.6840 GHz
Insertion Loss 2.2 dB
View Details
Attenuators - 2312-RFSA3513TR7CT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
Attenuators - 2312-RFSA3713TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details