Qorvo Attenuators QPC6614TR13

Description
5-6000MHZ 6-BIT, 31.5DB RANGE DS
Request a Quote Datasheet
Description
5-6000MHZ 6-BIT, 31.5DB RANGE DS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2312-QPC6614TR13TR-ND - DigiKey
Thief River Falls, MN, United States
5-6000MHZ 6-BIT, 31.5DB RANGE DS

5-6000MHZ 6-BIT, 31.5DB RANGE DS

Buy Now Datasheet
Attenuators - 2312-QPC6614TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
5-6000MHZ 6-BIT, 31.5DB RANGE DS

5-6000MHZ 6-BIT, 31.5DB RANGE DS

Buy Now Datasheet
Attenuators - 2312-QPC6614TR13CT-ND - DigiKey
Thief River Falls, MN, United States
5-6000MHZ 6-BIT, 31.5DB RANGE DS

5-6000MHZ 6-BIT, 31.5DB RANGE DS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 2312-QPC6614TR13TR-ND
Product Name Attenuators
Attenuation 31.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Coaxial Attenuator - 5o201008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-QPC3223TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 12-VFQFN Exposed Pad
View Details
Jitter Attenuators - SI5342D-D11913-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details