Qorvo 5 - 6000 MHz Absorptive, High Isolation SPDT Switch QPC6324

Description
The QPC6324 is a Silicon on Insulator (SOI) single-pole, double-throw (SPDT) switch, designed for use in 4G/5G wireless infrastructure applications and other high performance communications systems. It offers high isolation with excellent linearity and power handling capability. No blocking capacitors are necessary on the RF ports. The design is non-reflective such that the RFX ports are terminated into 50 ohm in the off state. The QPC6324 is +1.8V logic compatible. The QPC6324 is packaged in a RoHS-compliant, compact 4x4 mm surface-mount leadless package.
Request a Quote Datasheet
Description
The QPC6324 is a Silicon on Insulator (SOI) single-pole, double-throw (SPDT) switch, designed for use in 4G/5G wireless infrastructure applications and other high performance communications systems. It offers high isolation with excellent linearity and power handling capability. No blocking capacitors are necessary on the RF ports. The design is non-reflective such that the RFX ports are terminated into 50 ohm in the off state. The QPC6324 is +1.8V logic compatible. The QPC6324 is packaged in a RoHS-compliant, compact 4x4 mm surface-mount leadless package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 - 6000 MHz Absorptive, High Isolation SPDT Switch - QPC6324 - Qorvo
Greensboro, NC, United States
5 - 6000 MHz Absorptive, High Isolation SPDT Switch
QPC6324
5 - 6000 MHz Absorptive, High Isolation SPDT Switch QPC6324
The QPC6324 is a Silicon on Insulator (SOI) single-pole, double-throw (SPDT) switch, designed for use in 4G/5G wireless infrastructure applications and other high performance communications systems. It offers high isolation with excellent linearity and power handling capability. No blocking capacitors are necessary on the RF ports. The design is non-reflective such that the RFX ports are terminated into 50 ohm in the off state. The QPC6324 is +1.8V logic compatible. The QPC6324 is packaged in a RoHS-compliant, compact 4x4 mm surface-mount leadless package.

The QPC6324 is a Silicon on Insulator (SOI) single-pole, double-throw (SPDT) switch, designed for use in 4G/5G wireless infrastructure applications and other high performance communications systems. It offers high isolation with excellent linearity and power handling capability. No blocking capacitors are necessary on the RF ports. The design is non-reflective such that the RFX ports are terminated into 50 ohm in the off state. The QPC6324 is +1.8V logic compatible.

The QPC6324 is packaged in a RoHS-compliant, compact 4x4 mm surface-mount leadless package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Switches
Product Number QPC6324
Product Name 5 - 6000 MHz Absorptive, High Isolation SPDT Switch
Package Type SMT
Frequency Range 5 to 6000 MHz
Insertion Loss 0.9000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2 - 18 GHz High Power SPST Switch - QPC1030D - Qorvo
Specs
Package Type Die
Frequency Range 2000 to 18000 MHz
Switching Speed 1.70E-4 ms
View Details
2 suppliers
0.02 - 50 GHz SOI SPDT Switch - QPC0542 - Qorvo
Specs
Package Type OVM QFN
Frequency Range 20 to 50000 MHz
Insertion Loss 2 dB
View Details
DC - 20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC - CMD203C4 - Qorvo
Specs
Package Type Ceramic QFN
Frequency Range ? to 20000 MHz
Insertion Loss 2.4 dB
View Details
2 suppliers
RF Switches - 2312-CMD195C3TR-ND - DigiKey
Specs
Package Type Surface Mount; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
View Details