Qorvo 700 - 2700 MHz SP14T Antenna Switch Module RF1498

Description
Qorvo's RF1498 Antenna Switch Module offers very low insertion loss along with excellent linearity performance. The RF1498 is ideal for multi-mode GSM, EDGE, CDMA2000, UMTS, and LTE handset applications. This module integrates low pass filtering on the GSM transmit paths thus avoiding the need for external harmonic attenuation. The RF1498 is compatible with +1.8 V control logic and is packaged in a compact 2.5 mm x 2.9 mm, 22- pin, Module package which allows for a small solution size with no need for external DC blocking capacitors when no external DC is applied to the device ports.
Request a Quote Datasheet
Description
Qorvo's RF1498 Antenna Switch Module offers very low insertion loss along with excellent linearity performance. The RF1498 is ideal for multi-mode GSM, EDGE, CDMA2000, UMTS, and LTE handset applications. This module integrates low pass filtering on the GSM transmit paths thus avoiding the need for external harmonic attenuation. The RF1498 is compatible with +1.8 V control logic and is packaged in a compact 2.5 mm x 2.9 mm, 22- pin, Module package which allows for a small solution size with no need for external DC blocking capacitors when no external DC is applied to the device ports.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
700 - 2700 MHz SP14T Antenna Switch Module - RF1498 - Qorvo
Greensboro, NC, United States
700 - 2700 MHz SP14T Antenna Switch Module
RF1498
700 - 2700 MHz SP14T Antenna Switch Module RF1498
Qorvo's RF1498 Antenna Switch Module offers very low insertion loss along with excellent linearity performance. The RF1498 is ideal for multi-mode GSM, EDGE, CDMA2000, UMTS, and LTE handset applications. This module integrates low pass filtering on the GSM transmit paths thus avoiding the need for external harmonic attenuation. The RF1498 is compatible with +1.8 V control logic and is packaged in a compact 2.5 mm x 2.9 mm, 22- pin, Module package which allows for a small solution size with no need for external DC blocking capacitors when no external DC is applied to the device ports.

Qorvo's RF1498 Antenna Switch Module offers very low insertion loss along with excellent linearity performance. The RF1498 is ideal for multi-mode GSM, EDGE, CDMA2000, UMTS, and LTE handset applications. This module integrates low pass filtering on the GSM transmit paths thus avoiding the need for external harmonic attenuation. The RF1498 is compatible with +1.8 V control logic and is packaged in a compact 2.5 mm x 2.9 mm, 22- pin, Module package which allows for a small solution size with no need for external DC blocking capacitors when no external DC is applied to the device ports.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number RF1498
Product Name 700 - 2700 MHz SP14T Antenna Switch Module
Switch Type SP14T
Unlock Full Specs
to access all available technical data

Similar Products

Advanced COT PMIC with 4 Bucks, 2 LDOs, Load Bypass Switches and 3-State GPIOs - ACT88422 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 36 ball WLCSP
View Details
700 - 2700 MHz SP10T Antenna Switch Module - RF1494A - Qorvo
Specs
Switch Type SP10T
Package Type Laminate Module
View Details