Qorvo 2 - 11 GHz 30 Watt GaN SP3T Switch QPC2511

Description
The throws are specifically designed for high frequency and RF power (30W) S and X band transmission linear power handling. The remaining throw is a wide-band (11+ GHz) low-pass receive path that can operate linear up to 10 W. This switch maintains low insertion loss (approximately 1.5 dB in X-band), 20 dB isolation, making it ideal for high frequency and RF power switching applications across both defense and commercial platforms. QPC2511 is offered in a 4 x 4 mm Air Cavity Laminate package. Lead-free and RoHS compliant. For additional information on GaN thermal performance refer to the following application note and video.
Request a Quote Datasheet
Description
The throws are specifically designed for high frequency and RF power (30W) S and X band transmission linear power handling. The remaining throw is a wide-band (11+ GHz) low-pass receive path that can operate linear up to 10 W. This switch maintains low insertion loss (approximately 1.5 dB in X-band), 20 dB isolation, making it ideal for high frequency and RF power switching applications across both defense and commercial platforms. QPC2511 is offered in a 4 x 4 mm Air Cavity Laminate package. Lead-free and RoHS compliant. For additional information on GaN thermal performance refer to the following application note and video.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 - 11 GHz 30 Watt GaN SP3T Switch - QPC2511 - Qorvo
Greensboro, NC, United States
2 - 11 GHz 30 Watt GaN SP3T Switch
QPC2511
2 - 11 GHz 30 Watt GaN SP3T Switch QPC2511
The throws are specifically designed for high frequency and RF power (30W) S and X band transmission linear power handling. The remaining throw is a wide-band (11+ GHz) low-pass receive path that can operate linear up to 10 W. This switch maintains low insertion loss (approximately 1.5 dB in X-band), 20 dB isolation, making it ideal for high frequency and RF power switching applications across both defense and commercial platforms. QPC2511 is offered in a 4 x 4 mm Air Cavity Laminate package. Lead-free and RoHS compliant. For additional information on GaN thermal performance refer to the following application note and video.

The throws are specifically designed for high frequency and RF power (30W) S and X band transmission linear power handling. The remaining throw is a wide-band (11+ GHz) low-pass receive path that can operate linear up to 10 W. This switch maintains low insertion loss (approximately 1.5 dB in X-band), 20 dB isolation, making it ideal for high frequency and RF power switching applications across both defense and commercial platforms.

QPC2511 is offered in a 4 x 4 mm Air Cavity Laminate package.

Lead-free and RoHS compliant.

For additional information on GaN thermal performance refer to the following application note and video.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number QPC2511
Product Name 2 - 11 GHz 30 Watt GaN SP3T Switch
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

5 - 6000 MHz Low Distortion SPDT Switch - QPC1022 - Qorvo
Specs
Switch Type SPDT
Supply Voltage (VS) 0.0 to 1.8 volts
Min Operating Current 0.0520 to 0.1000 mA
View Details
DC - 18 GHz (L, S, C, X, Ku Band) SPDT Non-reflective Switch MMIC - CMD196C3 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) -5 to 0.0 volts
View Details
0.03 - 4.2 GHz High Power, Reflective SPDT Switch - QPC3025 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 2.7 to 5.5 volts
View Details
700 - 2700 MHz 3G/4G/Diversity RFFE SP8T Switch - RF1658 - Qorvo
Specs
Switch Type SP8T
Supply Voltage (VS) 3 volts
Package Type QFN
View Details