Qorvo 75 Ohm Absorptive Switch QPC3024

Description
The QPC3024 is a 75 ohm Silicon on Insulator (SOI) single-pole, double throw (SPDT) switch designed for use in CATV, satellite set top, and other high performance communications systems. It offers a high isolation symmetric topology with excellent linearity and power handling capability. No blocking caps are necessary on the RF ports. The design is non-reflective such that RF ports 1 and 2 are terminated in in the off-state. The VEN pin allows for a terminated “all-off state”. Applying a negative voltage to the VNEG pin will turn the negative voltage generator off and allow for external supply input.
Request a Quote Datasheet
Description
The QPC3024 is a 75 ohm Silicon on Insulator (SOI) single-pole, double throw (SPDT) switch designed for use in CATV, satellite set top, and other high performance communications systems. It offers a high isolation symmetric topology with excellent linearity and power handling capability. No blocking caps are necessary on the RF ports. The design is non-reflective such that RF ports 1 and 2 are terminated in in the off-state. The VEN pin allows for a terminated “all-off state”. Applying a negative voltage to the VNEG pin will turn the negative voltage generator off and allow for external supply input.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 Ohm Absorptive Switch - QPC3024 - Qorvo
Greensboro, NC, United States
75 Ohm Absorptive Switch
QPC3024
75 Ohm Absorptive Switch QPC3024
The QPC3024 is a 75 ohm Silicon on Insulator (SOI) single-pole, double throw (SPDT) switch designed for use in CATV, satellite set top, and other high performance communications systems. It offers a high isolation symmetric topology with excellent linearity and power handling capability. No blocking caps are necessary on the RF ports. The design is non-reflective such that RF ports 1 and 2 are terminated in in the off-state. The VEN pin allows for a terminated “all-off state”. Applying a negative voltage to the VNEG pin will turn the negative voltage generator off and allow for external supply input.

The QPC3024 is a 75 ohm Silicon on Insulator (SOI) single-pole, double throw (SPDT) switch designed for use in CATV, satellite set top, and other high performance communications systems. It offers a high isolation symmetric topology with excellent linearity and power handling capability. No blocking caps are necessary on the RF ports. The design is non-reflective such that RF ports 1 and 2 are terminated in in the off-state. The VEN pin allows for a terminated “all-off state”. Applying a negative voltage to the VNEG pin will turn the negative voltage generator off and allow for external supply input.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number QPC3024
Product Name 75 Ohm Absorptive Switch
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.15 - 2.8 GHz, 50 Watt, High Power GaN SPDT Switch - QPC1005 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Package Type QFN
View Details
0.03 - 4.2 GHz High Power, Reflective SPDT Switch - QPC3025 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 2.7 to 5.5 volts
View Details
Dual-Channel Switch LNA Module - QPB9348 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 100 mA
View Details