Qorvo Broadband High Linearity DP4T Routing Switch QM11024

Description
The QM11024 is a low loss, high linearity dual-pole four-throw addressable switch with performance optimized for transfer routing applications. The QM11024 integrates a serial control system compatible with the RFFE standard. The select lines (SID) provide USID addressability and up to two placements of the QM11024 on the same RFFE Bus. The QM11024 runs off a single VIO voltage supply and is packaged in a 16 pin compact 2.0mm x 2.0mm x 0.5mm size device.This offers mobile handset designers a compact, easy-to-use, switch component for quick integration into multimode, multi-band systems.
Request a Quote Datasheet
Description
The QM11024 is a low loss, high linearity dual-pole four-throw addressable switch with performance optimized for transfer routing applications. The QM11024 integrates a serial control system compatible with the RFFE standard. The select lines (SID) provide USID addressability and up to two placements of the QM11024 on the same RFFE Bus. The QM11024 runs off a single VIO voltage supply and is packaged in a 16 pin compact 2.0mm x 2.0mm x 0.5mm size device.This offers mobile handset designers a compact, easy-to-use, switch component for quick integration into multimode, multi-band systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband High Linearity DP4T Routing Switch - QM11024 - Qorvo
Greensboro, NC, United States
Broadband High Linearity DP4T Routing Switch
QM11024
Broadband High Linearity DP4T Routing Switch QM11024
The QM11024 is a low loss, high linearity dual-pole four-throw addressable switch with performance optimized for transfer routing applications. The QM11024 integrates a serial control system compatible with the RFFE standard. The select lines (SID) provide USID addressability and up to two placements of the QM11024 on the same RFFE Bus. The QM11024 runs off a single VIO voltage supply and is packaged in a 16 pin compact 2.0mm x 2.0mm x 0.5mm size device.This offers mobile handset designers a compact, easy-to-use, switch component for quick integration into multimode, multi-band systems.

The QM11024 is a low loss, high linearity dual-pole four-throw addressable switch with performance optimized for transfer routing applications. The QM11024 integrates a serial control system compatible with the RFFE standard. The select lines (SID) provide USID addressability and up to two placements of the QM11024 on the same RFFE Bus. The QM11024 runs off a single VIO voltage supply and is packaged in a 16 pin compact 2.0mm x 2.0mm x 0.5mm size device.This offers mobile handset designers a compact, easy-to-use, switch component for quick integration into multimode, multi-band systems.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number QM11024
Product Name Broadband High Linearity DP4T Routing Switch
Switch Type DP4T
Unlock Full Specs
to access all available technical data

Similar Products

2.3 - 5.0 GHz Single Channel Switch-LNA - QPB9850 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 90 mA
View Details
DC-20 GHz (L, S, C, X, Ku, K Band) SPST Non-reflective Switch MMIC - CMD204 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPST
Supply Voltage (VS) -5 to 0.0 volts
View Details
700 - 2700 MHz 3G/4G/Diversity RFFE SP8T Switch - RF1658 - Qorvo
Specs
Switch Type SP8T
Supply Voltage (VS) 3 volts
Package Type QFN
View Details
DC-20 GHz (L, S, C, X, Ku, K Band) SPST Non-reflective Switch MMIC - CMD204C3 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPST
Supply Voltage (VS) -5 to 0.0 volts
View Details