Qorvo DC - 18 GHz (L, S, C, X, Ku Band) SPDT Non-reflective Switch MMIC CMD196C3

Description
Qorvo's CMD196C3 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPDT switch housed in a leadless 3x3 mm surface mount (SMT) package. Covering DC to 18 GHz, the CMD196C3 features a low insertion loss of 1.5 dB and high isolation of 46 dB at 8 GHz. The CMD196C3 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply.
Request a Quote Datasheet
Description
Qorvo's CMD196C3 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPDT switch housed in a leadless 3x3 mm surface mount (SMT) package. Covering DC to 18 GHz, the CMD196C3 features a low insertion loss of 1.5 dB and high isolation of 46 dB at 8 GHz. The CMD196C3 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 18 GHz (L, S, C, X, Ku Band) SPDT Non-reflective Switch MMIC - CMD196C3 - Qorvo
Greensboro, NC, United States
DC - 18 GHz (L, S, C, X, Ku Band) SPDT Non-reflective Switch MMIC
CMD196C3
DC - 18 GHz (L, S, C, X, Ku Band) SPDT Non-reflective Switch MMIC CMD196C3
Qorvo's CMD196C3 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPDT switch housed in a leadless 3x3 mm surface mount (SMT) package. Covering DC to 18 GHz, the CMD196C3 features a low insertion loss of 1.5 dB and high isolation of 46 dB at 8 GHz. The CMD196C3 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply.

Qorvo's CMD196C3 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPDT switch housed in a leadless 3x3 mm surface mount (SMT) package. Covering DC to 18 GHz, the CMD196C3 features a low insertion loss of 1.5 dB and high isolation of 46 dB at 8 GHz. The CMD196C3 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number CMD196C3
Product Name DC - 18 GHz (L, S, C, X, Ku Band) SPDT Non-reflective Switch MMIC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.5 - 6 GHz, 100 Watt, High Power GaN Switch - TGS2355-SM - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 0.0 volts
View Details
GSM / WCDMA / LTE 10-Linear Throw SP12T GPIO Antenna Switch Module - TQC9112 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP12T
Supply Voltage (VS) 2.5 to 3 volts
View Details
DC-10 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD272P3 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type DPDT
Supply Voltage (VS) 0.0 to 5 volts
View Details