Qorvo 2.3 - 5.0 GHz 20W Dual-Channel Switch LNA Module QPB9378

Description
The QPB9378 is a highly integrated RF front-end module targeted for 5G TDD base stations. The module integrates a two-stage LNA and a high-power SPDT switch in a dual channel configuration. It features a 2nd stage LNA with bypass functionality and power down mode for LNA when in transmit mode. The QPB9378 can be operated across the 2.3 – 5.0 GHz range. It provides 1.25 dB noise figure and 33.5dB gain at 3.6 GHz for operation in the receive mode and 0.5 dB insertion loss in the transmit mode. The switch supports input RF power signals of up to 20 W average power assuming 9 dB PAR. The QPB9378 is packaged in a RoHS-compliant, compact 6 x 6 mm surface-mount leadless package. The switch LNA module is targeted for wireless infrastructure applications configured for 5G TDD-based MIMO architectures.
Request a Quote Datasheet
Description
The QPB9378 is a highly integrated RF front-end module targeted for 5G TDD base stations. The module integrates a two-stage LNA and a high-power SPDT switch in a dual channel configuration. It features a 2nd stage LNA with bypass functionality and power down mode for LNA when in transmit mode. The QPB9378 can be operated across the 2.3 – 5.0 GHz range. It provides 1.25 dB noise figure and 33.5dB gain at 3.6 GHz for operation in the receive mode and 0.5 dB insertion loss in the transmit mode. The switch supports input RF power signals of up to 20 W average power assuming 9 dB PAR. The QPB9378 is packaged in a RoHS-compliant, compact 6 x 6 mm surface-mount leadless package. The switch LNA module is targeted for wireless infrastructure applications configured for 5G TDD-based MIMO architectures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.3 - 5.0 GHz 20W Dual-Channel Switch LNA Module - QPB9378 - Qorvo
Greensboro, NC, United States
2.3 - 5.0 GHz 20W Dual-Channel Switch LNA Module
QPB9378
2.3 - 5.0 GHz 20W Dual-Channel Switch LNA Module QPB9378
The QPB9378 is a highly integrated RF front-end module targeted for 5G TDD base stations. The module integrates a two-stage LNA and a high-power SPDT switch in a dual channel configuration. It features a 2nd stage LNA with bypass functionality and power down mode for LNA when in transmit mode. The QPB9378 can be operated across the 2.3 – 5.0 GHz range. It provides 1.25 dB noise figure and 33.5dB gain at 3.6 GHz for operation in the receive mode and 0.5 dB insertion loss in the transmit mode. The switch supports input RF power signals of up to 20 W average power assuming 9 dB PAR. The QPB9378 is packaged in a RoHS-compliant, compact 6 x 6 mm surface-mount leadless package. The switch LNA module is targeted for wireless infrastructure applications configured for 5G TDD-based MIMO architectures.

The QPB9378 is a highly integrated RF front-end module targeted for 5G TDD base stations. The module integrates a two-stage LNA and a high-power SPDT switch in a dual channel configuration. It features a 2nd stage LNA with bypass functionality and power down mode for LNA when in transmit mode.

The QPB9378 can be operated across the 2.3 – 5.0 GHz range. It provides 1.25 dB noise figure and 33.5dB gain at 3.6 GHz for operation in the receive mode and 0.5 dB insertion loss in the transmit mode. The switch supports input RF power signals of up to 20 W average power assuming 9 dB PAR.

The QPB9378 is packaged in a RoHS-compliant, compact 6 x 6 mm surface-mount leadless package. The switch LNA module is targeted for wireless infrastructure applications configured for 5G TDD-based MIMO architectures.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPB9378
Product Name 2.3 - 5.0 GHz 20W Dual-Channel Switch LNA Module
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 2300 to 5000 MHz
Minimum Gain 33.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 0.0 to 12000 MHz
Minimum Gain 11 to 13 dB
View Details
RF Amplifiers - 2312-CMD270P3TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 4000 to 8000 MHz
View Details
DC - 4500 MHz Cascadable Gain Block - ECG006F-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 4500 MHz
View Details
RF Amplifiers - 2312-QPA1111TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 10500 MHz
View Details