Qorvo DC - 4500 MHz Cascadable Gain Block ECG006F-G

Description
Qorvo's ECG006F-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the ECG006F-G typically provides 15 dB of gain, +32 dBm Output IP3 and +15.5 dBm P1dB. The ECG006F-G consists of a Darlington-pair amplifier using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor and an inductive RF choke for operation. The device is ideal for wireless applications and is available in low-cost, surface-mountable plastic lead-free / RoHS-compliant SOT-363 packages. All devices are 100% RF and DC tested. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the ECG006F-G will work for other various applications within the DC to 4.5 GHz frequency range such as CATV and mobile wireless.
Request a Quote Datasheet
Description
Qorvo's ECG006F-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the ECG006F-G typically provides 15 dB of gain, +32 dBm Output IP3 and +15.5 dBm P1dB. The ECG006F-G consists of a Darlington-pair amplifier using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor and an inductive RF choke for operation. The device is ideal for wireless applications and is available in low-cost, surface-mountable plastic lead-free / RoHS-compliant SOT-363 packages. All devices are 100% RF and DC tested. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the ECG006F-G will work for other various applications within the DC to 4.5 GHz frequency range such as CATV and mobile wireless.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 4500 MHz Cascadable Gain Block - ECG006F-G - Qorvo
Greensboro, NC, United States
DC - 4500 MHz Cascadable Gain Block
ECG006F-G
DC - 4500 MHz Cascadable Gain Block ECG006F-G
Qorvo's ECG006F-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the ECG006F-G typically provides 15 dB of gain, +32 dBm Output IP3 and +15.5 dBm P1dB. The ECG006F-G consists of a Darlington-pair amplifier using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor and an inductive RF choke for operation. The device is ideal for wireless applications and is available in low-cost, surface-mountable plastic lead-free / RoHS-compliant SOT-363 packages. All devices are 100% RF and DC tested. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the ECG006F-G will work for other various applications within the DC to 4.5 GHz frequency range such as CATV and mobile wireless.

Qorvo's ECG006F-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the ECG006F-G typically provides 15 dB of gain, +32 dBm Output IP3 and +15.5 dBm P1dB.

The ECG006F-G consists of a Darlington-pair amplifier using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor and an inductive RF choke for operation. The device is ideal for wireless applications and is available in low-cost, surface-mountable plastic lead-free / RoHS-compliant SOT-363 packages. All devices are 100% RF and DC tested.

The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the ECG006F-G will work for other various applications within the DC to 4.5 GHz frequency range such as CATV and mobile wireless.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number ECG006F-G
Product Name DC - 4500 MHz Cascadable Gain Block
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 4500 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0016TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13750 to 14500 MHz
View Details
RF & MW LNA - 1004385 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Maximum Gain 19 dB
View Details
1800 - 2700 MHz, 1 Watt 2-Stage Linear Amplifier - AH212-EG - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 1800 to 2400 MHz
Output Power 30 dBm
View Details
RF Amplifiers - 2312-QPM1000-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
View Details