Qorvo DC - 12 GHz Cascadable Broadband GaAs MMIC Amplifier, Packaged NBB-300

Description
Qorvo's NBB300 cascadable broadband InGaP/GaAs MMIC amplifier is a low-cost high-performance solution for general purpose RF and microwave amplification needs. This 50 ohm gain block is based on a reliable HBT proprietary MMIC design providing unsurpassed performance for small-signal applications. Designed with an external bias resistor the NBB300 provides flexibility and stability. The NBB300 is packaged in a low-cost surface-mount ceramic package providing ease of assembly for high-volume tape-and-reel requirements.
Request a Quote Datasheet
Description
Qorvo's NBB300 cascadable broadband InGaP/GaAs MMIC amplifier is a low-cost high-performance solution for general purpose RF and microwave amplification needs. This 50 ohm gain block is based on a reliable HBT proprietary MMIC design providing unsurpassed performance for small-signal applications. Designed with an external bias resistor the NBB300 provides flexibility and stability. The NBB300 is packaged in a low-cost surface-mount ceramic package providing ease of assembly for high-volume tape-and-reel requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 12 GHz Cascadable Broadband GaAs MMIC Amplifier, Packaged - NBB-300 - Qorvo
Greensboro, NC, United States
DC - 12 GHz Cascadable Broadband GaAs MMIC Amplifier, Packaged
NBB-300
DC - 12 GHz Cascadable Broadband GaAs MMIC Amplifier, Packaged NBB-300
Qorvo's NBB300 cascadable broadband InGaP/GaAs MMIC amplifier is a low-cost high-performance solution for general purpose RF and microwave amplification needs. This 50 ohm gain block is based on a reliable HBT proprietary MMIC design providing unsurpassed performance for small-signal applications. Designed with an external bias resistor the NBB300 provides flexibility and stability. The NBB300 is packaged in a low-cost surface-mount ceramic package providing ease of assembly for high-volume tape-and-reel requirements.

Qorvo's NBB300 cascadable broadband InGaP/GaAs MMIC amplifier is a low-cost high-performance solution for general purpose RF and microwave amplification needs. This 50 ohm gain block is based on a reliable HBT proprietary MMIC design providing unsurpassed performance for small-signal applications. Designed with an external bias resistor the NBB300 provides flexibility and stability. The NBB300 is packaged in a low-cost surface-mount ceramic package providing ease of assembly for high-volume tape-and-reel requirements.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Amplifiers - NBB-300
249810-NBB-300
RF Amplifiers - NBB-300 249810-NBB-300
Manufacturer: RF Micro Devices Win Source Part Number: 249810-NBB-300 Packaging: Reel - TR Frequency: 0Hz to 12GHz Gain: 11dB to 13dB Noise Figure: 5.1dB @ 3GHz P1dB: 13.8dBm (24mW) @ 6GHz RF Type: LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP Categories: RF/IF and RFID Status: Active Case / Package: 4-Micro-X Supply Voltage - Operating: 3.6 V to 4.2 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: RF Micro Devices
Win Source Part Number: 249810-NBB-300
Packaging: Reel - TR
Frequency: 0Hz to 12GHz
Gain: 11dB to 13dB
Noise Figure: 5.1dB @ 3GHz
P1dB: 13.8dBm (24mW) @ 6GHz
RF Type: LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP
Categories: RF/IF and RFID
Status: Active
Case / Package: 4-Micro-X
Supply Voltage - Operating: 3.6 V to 4.2 V
Operating Supply Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Qorvo Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number NBB-300 249810-NBB-300
Product Name DC - 12 GHz Cascadable Broadband GaAs MMIC Amplifier, Packaged RF Amplifiers - NBB-300
Applications Mobile / Wireless Systems RF Microwave
Frequency Range ? to 12000 MHz 0.0 to 12000 MHz
Minimum Gain 13 dB 11 to 13 dB
Maximum Gain 13 dB 11 to 13 dB
Output Power 13 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-D10040270GTH-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
RF Amplifiers - 2312-QPL6220QTR7DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications FDD, TDD
Frequency Range 100 to 6000 MHz
View Details
RF Amplifiers - 2312-QPA2640D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 20000 to 40000 MHz
View Details
RF Amplifiers - 2312-QPB2040N-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 18000 to 40000 MHz
View Details