Qorvo Dual Channel Switch LNA Module QPB9319

Description
The QPB9319 is a highly integrated front-end module targeted for TDD base stations. The switch LNA module integrates a two-stage LNA and a high power switch in a dual channel configuration. The second stage LNA is capable of going into a bypass mode. Power down and bypass capability for the LNAs can be controlled with control pins on the module. The QPB9319 can be utilized across the 1.8 – 4.2 GHz range to provide 1.45 dB noise figure for operation in the receive mode and 0.7 dB insertion loss in the transmit mode at 2.7GHz. The LNAs utilize Qorvo's high performance E-pHEMT process while the SOI technology based switch supports input RF power signals of up to 5W average power assuming 8 dB PAR. The product only needs a +5 V supply to operate the high power switch and the LNAs. The QPB9319 is packaged in a RoHS-compliant, compact 7 mm x 7 mm surface-mount leadless package. The switch LNA module is targeted for wireless infrastructure applications configured for TDD-based MIMO architectures. The module can be used for next generation 5G or pre-5G solutions or small cell base-station applications.
Request a Quote Datasheet
Description
The QPB9319 is a highly integrated front-end module targeted for TDD base stations. The switch LNA module integrates a two-stage LNA and a high power switch in a dual channel configuration. The second stage LNA is capable of going into a bypass mode. Power down and bypass capability for the LNAs can be controlled with control pins on the module. The QPB9319 can be utilized across the 1.8 – 4.2 GHz range to provide 1.45 dB noise figure for operation in the receive mode and 0.7 dB insertion loss in the transmit mode at 2.7GHz. The LNAs utilize Qorvo's high performance E-pHEMT process while the SOI technology based switch supports input RF power signals of up to 5W average power assuming 8 dB PAR. The product only needs a +5 V supply to operate the high power switch and the LNAs. The QPB9319 is packaged in a RoHS-compliant, compact 7 mm x 7 mm surface-mount leadless package. The switch LNA module is targeted for wireless infrastructure applications configured for TDD-based MIMO architectures. The module can be used for next generation 5G or pre-5G solutions or small cell base-station applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Channel Switch LNA Module - QPB9319 - Qorvo
Greensboro, NC, United States
Dual Channel Switch LNA Module
QPB9319
Dual Channel Switch LNA Module QPB9319
The QPB9319 is a highly integrated front-end module targeted for TDD base stations. The switch LNA module integrates a two-stage LNA and a high power switch in a dual channel configuration. The second stage LNA is capable of going into a bypass mode. Power down and bypass capability for the LNAs can be controlled with control pins on the module. The QPB9319 can be utilized across the 1.8 – 4.2 GHz range to provide 1.45 dB noise figure for operation in the receive mode and 0.7 dB insertion loss in the transmit mode at 2.7GHz. The LNAs utilize Qorvo's high performance E-pHEMT process while the SOI technology based switch supports input RF power signals of up to 5W average power assuming 8 dB PAR. The product only needs a +5 V supply to operate the high power switch and the LNAs. The QPB9319 is packaged in a RoHS-compliant, compact 7 mm x 7 mm surface-mount leadless package. The switch LNA module is targeted for wireless infrastructure applications configured for TDD-based MIMO architectures. The module can be used for next generation 5G or pre-5G solutions or small cell base-station applications.

The QPB9319 is a highly integrated front-end module targeted for TDD base stations. The switch LNA module integrates a two-stage LNA and a high power switch in a dual channel configuration. The second stage LNA is capable of going into a bypass mode. Power down and bypass capability for the LNAs can be controlled with control pins on the module.
The QPB9319 can be utilized across the 1.8 – 4.2 GHz range to provide 1.45 dB noise figure for operation in the receive mode and 0.7 dB insertion loss in the transmit mode at 2.7GHz. The LNAs utilize Qorvo's high performance E-pHEMT process while the SOI technology based switch supports input RF power signals of up to 5W average power assuming 8 dB PAR. The product only needs a +5 V supply to operate the high power switch and the LNAs.
The QPB9319 is packaged in a RoHS-compliant, compact 7 mm x 7 mm surface-mount leadless package. The switch LNA module is targeted for wireless infrastructure applications configured for TDD-based MIMO architectures. The module can be used for next generation 5G or pre-5G solutions or small cell base-station applications.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPB9319
Product Name Dual Channel Switch LNA Module
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1800 to 4200 MHz
Minimum Gain 37 dB
Unlock Full Specs
to access all available technical data

Similar Products

1000 - 6000 MHz High Linearity Gain Block - QPA9127 - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1000 to 6000 MHz
View Details
RF Amplifiers - 2312-QPA2609TR7CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 7000 to 14000 MHz
View Details
4.5 - 7.0 GHz, 10 Watt GaN Power Amplifier - QPA1019 - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
RF Amplifiers - 2312-QPA2225-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 28000 to 38000 MHz
View Details