Qorvo 8 - 12 GHz Ultra Low Noise Amplifier CMD319

Description
The CMD319C3 is a broadband MMIC low noise amplifier that is ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for broadband performance and delivers 20 dB of gain with a corresponding ultra low noise figure. The CMD319 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.
Request a Quote Datasheet
Description
The CMD319C3 is a broadband MMIC low noise amplifier that is ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for broadband performance and delivers 20 dB of gain with a corresponding ultra low noise figure. The CMD319 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 - 12 GHz Ultra Low Noise Amplifier - CMD319 - Qorvo
Greensboro, NC, United States
8 - 12 GHz Ultra Low Noise Amplifier
CMD319
8 - 12 GHz Ultra Low Noise Amplifier CMD319
The CMD319C3 is a broadband MMIC low noise amplifier that is ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for broadband performance and delivers 20 dB of gain with a corresponding ultra low noise figure. The CMD319 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.

The CMD319C3 is a broadband MMIC low noise amplifier that is ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for broadband performance and delivers 20 dB of gain with a corresponding ultra low noise figure.

The CMD319 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.

Supplier's Site Datasheet
RF Amplifiers - 2312-CMD319-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD319-ND
RF Amplifiers 2312-CMD319-ND
8-12GHZ ULTRA LOW NF LNA DIE

8-12GHZ ULTRA LOW NF LNA DIE

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number CMD319 2312-CMD319-ND
Product Name 8 - 12 GHz Ultra Low Noise Amplifier RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Applications Radar Systems; SATCOM General Purpose
RoHS Compliant RoHS
Frequency Range 8000 to 12000 MHz 8000 to 12000 MHz
Minimum Gain 20 dB 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 8 GHz Cascadable Broadband GaAs MMIC Amplifier, Packaged - NBB-400 - Qorvo
Specs
Applications Mobile / Wireless Systems
Frequency Range ? to 8000 MHz
Minimum Gain 16.5 dB
View Details
2 suppliers
RF Amplifiers - 2312-QPA1725-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 17300 to 21200 MHz
View Details
RF Amplifiers - 2312-QPA5368SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 300 MHz
View Details
RF Amplifiers - 2312-QPA2226D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 34000 to 36000 MHz
View Details