Qorvo RF Amplifiers - RF2370TR7 RF2370TR7

Description
Manufacturer: RF Micro Devices Win Source Part Number: 046175-RF2370TR7 Packaging: Reel - TR Frequency: 900MHz to 4GHz Gain: 17dB Noise Figure: 1.2dB RF Type: Cellular, WLAN, CDMA, PCS, MMDS Categories: RF/IF and RFID Status: Active Case / Package: SOT-6 Supply Voltage - Operating: 1.8 V to 5 V Operating Supply Current: 2.9mA to 3mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 046175-RF2370TR7 Packaging: Reel - TR Frequency: 900MHz to 4GHz Gain: 17dB Noise Figure: 1.2dB RF Type: Cellular, WLAN, CDMA, PCS, MMDS Categories: RF/IF and RFID Status: Active Case / Package: SOT-6 Supply Voltage - Operating: 1.8 V to 5 V Operating Supply Current: 2.9mA to 3mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF2370TR7
046175-RF2370TR7
RF Amplifiers - RF2370TR7 046175-RF2370TR7
Manufacturer: RF Micro Devices Win Source Part Number: 046175-RF2370TR7 Packaging: Reel - TR Frequency: 900MHz to 4GHz Gain: 17dB Noise Figure: 1.2dB RF Type: Cellular, WLAN, CDMA, PCS, MMDS Categories: RF/IF and RFID Status: Active Case / Package: SOT-6 Supply Voltage - Operating: 1.8 V to 5 V Operating Supply Current: 2.9mA to 3mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: RF Micro Devices
Win Source Part Number: 046175-RF2370TR7
Packaging: Reel - TR
Frequency: 900MHz to 4GHz
Gain: 17dB
Noise Figure: 1.2dB
RF Type: Cellular, WLAN, CDMA, PCS, MMDS
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-6
Supply Voltage - Operating: 1.8 V to 5 V
Operating Supply Current: 2.9mA to 3mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 046175-RF2370TR7
Product Name RF Amplifiers - RF2370TR7
Applications RF Microwave
Frequency Range 900 to 4000 MHz
Minimum Gain 17 dB
Maximum Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2539811 - RS Components, Ltd.
Specs
RoHS Compliant RoHS
Package Type PG-ULGA-16
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
ADM-8624PC, 0.2 - 20 GHz High Dynamic Range Gain Block - ADM-8624PC - Marki Microwave LLC
Specs
Frequency Range 200 to 20000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - 2312-QPA2310TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details