Qorvo 0.6 - 1.5 GHz, 2.9 - 3.5 GHz Dual Band DVGA (Driver) MCM QPB9026

Description
QPB9026 is a dual-band digital variable gain amplifier (DVGA) featuring high RF performance and integration of various functions. The DVGA integrates an SPDT switch, digital step attenuator (DSA), band pass filters and high-performance low noise amplifiers (LNA) covering both L and S frequency bands. QPB9026 has compatible CMOS control of channel switching, power up / down capability and bias adjustability for the LNAs controlled through external pins. The device has built-in filters for out of band signal suppression, and gain control is implemented through DSA with 31.75 dB of attenuation range in 0.25 dB steps. QPB9026 is packaged with overmold compound in a RoHS-compliant, compact 46-pin 9.0 x 8.0 mm surface-mount leadless and shielded package.
Request a Quote Datasheet
Description
QPB9026 is a dual-band digital variable gain amplifier (DVGA) featuring high RF performance and integration of various functions. The DVGA integrates an SPDT switch, digital step attenuator (DSA), band pass filters and high-performance low noise amplifiers (LNA) covering both L and S frequency bands. QPB9026 has compatible CMOS control of channel switching, power up / down capability and bias adjustability for the LNAs controlled through external pins. The device has built-in filters for out of band signal suppression, and gain control is implemented through DSA with 31.75 dB of attenuation range in 0.25 dB steps. QPB9026 is packaged with overmold compound in a RoHS-compliant, compact 46-pin 9.0 x 8.0 mm surface-mount leadless and shielded package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.6 - 1.5 GHz, 2.9 - 3.5 GHz Dual Band DVGA (Driver) MCM - QPB9026 - Qorvo
Greensboro, NC, United States
0.6 - 1.5 GHz, 2.9 - 3.5 GHz Dual Band DVGA (Driver) MCM
QPB9026
0.6 - 1.5 GHz, 2.9 - 3.5 GHz Dual Band DVGA (Driver) MCM QPB9026
QPB9026 is a dual-band digital variable gain amplifier (DVGA) featuring high RF performance and integration of various functions. The DVGA integrates an SPDT switch, digital step attenuator (DSA), band pass filters and high-performance low noise amplifiers (LNA) covering both L and S frequency bands. QPB9026 has compatible CMOS control of channel switching, power up / down capability and bias adjustability for the LNAs controlled through external pins. The device has built-in filters for out of band signal suppression, and gain control is implemented through DSA with 31.75 dB of attenuation range in 0.25 dB steps. QPB9026 is packaged with overmold compound in a RoHS-compliant, compact 46-pin 9.0 x 8.0 mm surface-mount leadless and shielded package.

QPB9026 is a dual-band digital variable gain amplifier (DVGA) featuring high RF performance and integration of various functions. The DVGA integrates an SPDT switch, digital step attenuator (DSA), band pass filters and high-performance low noise amplifiers (LNA) covering both L and S frequency bands.
QPB9026 has compatible CMOS control of channel switching, power up / down capability and bias adjustability for the LNAs controlled through external pins. The device has built-in filters for out of band signal suppression, and gain control is implemented through DSA with 31.75 dB of attenuation range in 0.25 dB steps.
QPB9026 is packaged with overmold compound in a RoHS-compliant, compact 46-pin 9.0 x 8.0 mm surface-mount leadless and shielded package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPB9026
Product Name 0.6 - 1.5 GHz, 2.9 - 3.5 GHz Dual Band DVGA (Driver) MCM
Applications Military / Defense; Radar Systems
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA1010D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 7900 to 11000 MHz
View Details
mmW LNA - 1009165 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 28000 to 36000 MHz
Maximum Gain 22 dB
View Details
RF Amplifiers - 2312-CMD233C4CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
View Details
2300 - 2700 MHz 2 W Digital Control Variable Gain Amplifier - QPB9011 - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 2300 to 2700 MHz
View Details