Qorvo DC - 6000 MHz Cascadable Gain Block AG503-89G

Description
Qorvo's AG503-89G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG503-89G typically provides 21 dB of gain, +29 dBm OIP3, and +16 dBm P1dB. The device combines dependable performance with consistent quality to maintain MTTF values exceeding 1000 years at mounting temperatures of +85 °C and is housed in a lead-free / green / RoHS-compliant SOT-89 industry-standard SMT package. The AG503-89G consists of Darlington pair amplifiers using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor, and an inductive RF choke for operation. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the AG503-89G will work for other various applications within the DC to 4 GHz frequency range such as CATV.
Request a Quote Datasheet
Description
Qorvo's AG503-89G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG503-89G typically provides 21 dB of gain, +29 dBm OIP3, and +16 dBm P1dB. The device combines dependable performance with consistent quality to maintain MTTF values exceeding 1000 years at mounting temperatures of +85 °C and is housed in a lead-free / green / RoHS-compliant SOT-89 industry-standard SMT package. The AG503-89G consists of Darlington pair amplifiers using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor, and an inductive RF choke for operation. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the AG503-89G will work for other various applications within the DC to 4 GHz frequency range such as CATV.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 6000 MHz Cascadable Gain Block - AG503-89G - Qorvo
Greensboro, NC, United States
DC - 6000 MHz Cascadable Gain Block
AG503-89G
DC - 6000 MHz Cascadable Gain Block AG503-89G
Qorvo's AG503-89G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG503-89G typically provides 21 dB of gain, +29 dBm OIP3, and +16 dBm P1dB. The device combines dependable performance with consistent quality to maintain MTTF values exceeding 1000 years at mounting temperatures of +85 °C and is housed in a lead-free / green / RoHS-compliant SOT-89 industry-standard SMT package. The AG503-89G consists of Darlington pair amplifiers using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor, and an inductive RF choke for operation. The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the AG503-89G will work for other various applications within the DC to 4 GHz frequency range such as CATV.

Qorvo's AG503-89G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG503-89G typically provides 21 dB of gain, +29 dBm OIP3, and +16 dBm P1dB. The device combines dependable performance with consistent quality to maintain MTTF values exceeding 1000 years at mounting temperatures of +85 °C and is housed in a lead-free / green / RoHS-compliant SOT-89 industry-standard SMT package.

The AG503-89G consists of Darlington pair amplifiers using the high reliability InGaP / GaAs HBT process technology and only requires DC-blocking capacitors, a bias resistor, and an inductive RF choke for operation.

The broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies. In addition, the AG503-89G will work for other various applications within the DC to 4 GHz frequency range such as CATV.

Supplier's Site Datasheet
RF Amplifiers - AG503-89G - 1032781-AG503-89G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - AG503-89G
1032781-AG503-89G
RF Amplifiers - AG503-89G 1032781-AG503-89G
Manufacturer: Qorvo US Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032781-AG503-89G Mounting: SMD (SMT) Test Frequency: 900 MHz Operating Supply Voltage: 5 V Gain: 21.5 dB Weight: 130.492855 mg Number of Channels: 1 Number of Pins: 4 Categories: RF Amplifiers Case / Package: SOT-89 Operating Supply Current: 45 mA Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: Qorvo US Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032781-AG503-89G
Mounting: SMD (SMT)
Test Frequency: 900 MHz
Operating Supply Voltage: 5 V
Gain: 21.5 dB
Weight: 130.492855 mg
Number of Channels: 1
Number of Pins: 4
Categories: RF Amplifiers
Case / Package: SOT-89
Operating Supply Current: 45 mA
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now

Technical Specifications

  Qorvo Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number AG503-89G 1032781-AG503-89G
Product Name DC - 6000 MHz Cascadable Gain Block RF Amplifiers - AG503-89G
Applications Mobile / Wireless Systems RF Microwave
RoHS Compliant RoHS RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 21 dB 21.5 dB
Maximum Gain 21 dB 21.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-D10040270GTL-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
DC - 3500 MHz Cascadable Gain Block - AG602-89G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 16 dB
View Details
DC - 6000 MHz Cascadable Gain Block - ECG004B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details