Qorvo RF Amplifiers CMD318P3TR7

Description
8 GHZ LOW NOISE AMPLIFIER
Request a Quote Datasheet
Description
8 GHZ LOW NOISE AMPLIFIER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-CMD318P3TR7TR-ND - DigiKey
Thief River Falls, MN, United States
8 GHZ LOW NOISE AMPLIFIER

8 GHZ LOW NOISE AMPLIFIER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-CMD318P3TR7TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5000 to 9000 MHz
Minimum Gain 22 dB
Maximum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD242K4DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 40000 MHz
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Low Noise Amplifiers - NLA-20-8000-20-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 20 to 8000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details