Qorvo RF Amplifiers CMD192C5

Description
DC-20 GHZ DISTRIBUTED DRIVER AMP
Request a Quote Datasheet
Description
DC-20 GHZ DISTRIBUTED DRIVER AMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-CMD192C5DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD192C5DKR-ND
RF Amplifiers 2312-CMD192C5DKR-ND
DC-20 GHZ DISTRIBUTED DRIVER AMP

DC-20 GHZ DISTRIBUTED DRIVER AMP

Buy Now Datasheet
RF Amplifiers - 2312-CMD192C5CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD192C5CT-ND
RF Amplifiers 2312-CMD192C5CT-ND
DC-20 GHZ DISTRIBUTED DRIVER AMP

DC-20 GHZ DISTRIBUTED DRIVER AMP

Buy Now Datasheet
RF Amplifiers - 2312-CMD192C5TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD192C5TR-ND
RF Amplifiers 2312-CMD192C5TR-ND
DC-20 GHZ DISTRIBUTED DRIVER AMP

DC-20 GHZ DISTRIBUTED DRIVER AMP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-CMD192C5DKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
Minimum Gain 21 dB
Maximum Gain 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 1 to 1000 MHz
Minimum Gain 13.4 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
Low Noise Amplifiers - NLA-18000-40000-30-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details