Qorvo 5 - 300 MHz, 25 dB Si Reverse Hybrid Amplifier (Low Current) R3005250L

Description
Qorvo's R3005250L is a hybrid reverse amplifier. It has extremely low distortion and superior return loss performance. The part also provides optimal reliability with low noise and is well suited for 5MHz to 300MHz CATV amplifiers for reverse channel systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 - 300 MHz, 25 dB Si Reverse Hybrid Amplifier (Low Current) - R3005250L - Qorvo
Greensboro, NC, United States
5 - 300 MHz, 25 dB Si Reverse Hybrid Amplifier (Low Current)
R3005250L
5 - 300 MHz, 25 dB Si Reverse Hybrid Amplifier (Low Current) R3005250L
Qorvo's R3005250L is a hybrid reverse amplifier. It has extremely low distortion and superior return loss performance. The part also provides optimal reliability with low noise and is well suited for 5MHz to 300MHz CATV amplifiers for reverse channel systems.

Qorvo's R3005250L is a hybrid reverse amplifier. It has extremely low distortion and superior return loss performance. The part also provides optimal reliability with low noise and is well suited for 5MHz to 300MHz CATV amplifiers for reverse channel systems.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number R3005250L
Product Name 5 - 300 MHz, 25 dB Si Reverse Hybrid Amplifier (Low Current)
Frequency Range 5 to 300 MHz
Minimum Gain 25.3 dB
Maximum Gain 25.3 dB
Noise Figure 5.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

50 - 4000 MHz High Linearity Low Noise Amplifier / Gain Block - TQP3M9028 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
2.5 - 6 GHz, 40 Watt GaN Power Amplifier - TGA2576-2-FL - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Military / Defense; Radar Systems
RoHS Compliant RoHS
View Details
50 - 4000 MHz Active Bias Cascadable SiGe HBT Amplifier - QPA2363C - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 50 to 4000 MHz
View Details
2 - 18 GHz Low Noise Amplifier with AGC - TGA2525 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM
RoHS Compliant RoHS
View Details