Qorvo High Linearity 0.5 Watt Small Cell Power Amplifier QPA9424

Description
The QPA9424 is a high-linearity three-stage power amplifier in a low-cost surface-mount package with on-chip bias control and temperature compensation circuits, suitable for small cell base sstation applications. The QPA9424 provides 35.8 dB Gain and +27 dBm linear power over 2300 - 2400 MHz frequency range covering band 30 and band 40. This amplifier is able to achieve - 48.5 dBc ACLR at +27 dBm output power with 20 MHz LTE signal. The QPA9424 integrates three high performance amplifier stages onto a module to allow for a compact system design and requires very few external components for operation. The amplifier is bias adjustable allowing the amplifier's power consumtion to be optimized. The QPA9424 is in a 7 x 7 mm surface mount package.
Request a Quote Datasheet
Description
The QPA9424 is a high-linearity three-stage power amplifier in a low-cost surface-mount package with on-chip bias control and temperature compensation circuits, suitable for small cell base sstation applications. The QPA9424 provides 35.8 dB Gain and +27 dBm linear power over 2300 - 2400 MHz frequency range covering band 30 and band 40. This amplifier is able to achieve - 48.5 dBc ACLR at +27 dBm output power with 20 MHz LTE signal. The QPA9424 integrates three high performance amplifier stages onto a module to allow for a compact system design and requires very few external components for operation. The amplifier is bias adjustable allowing the amplifier's power consumtion to be optimized. The QPA9424 is in a 7 x 7 mm surface mount package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Linearity 0.5 Watt Small Cell Power Amplifier - QPA9424 - Qorvo
Greensboro, NC, United States
High Linearity 0.5 Watt Small Cell Power Amplifier
QPA9424
High Linearity 0.5 Watt Small Cell Power Amplifier QPA9424
The QPA9424 is a high-linearity three-stage power amplifier in a low-cost surface-mount package with on-chip bias control and temperature compensation circuits, suitable for small cell base sstation applications. The QPA9424 provides 35.8 dB Gain and +27 dBm linear power over 2300 - 2400 MHz frequency range covering band 30 and band 40. This amplifier is able to achieve - 48.5 dBc ACLR at +27 dBm output power with 20 MHz LTE signal. The QPA9424 integrates three high performance amplifier stages onto a module to allow for a compact system design and requires very few external components for operation. The amplifier is bias adjustable allowing the amplifier's power consumtion to be optimized. The QPA9424 is in a 7 x 7 mm surface mount package.

The QPA9424 is a high-linearity three-stage power amplifier in a low-cost surface-mount package with on-chip bias control and temperature compensation circuits, suitable for small cell base sstation applications.
The QPA9424 provides 35.8 dB Gain and +27 dBm linear power over 2300 - 2400 MHz frequency range covering band 30 and band 40. This amplifier is able to achieve - 48.5 dBc ACLR at +27 dBm output power with 20 MHz LTE signal.
The QPA9424 integrates three high performance amplifier stages onto a module to allow for a compact system design and requires very few external components for operation. The amplifier is bias adjustable allowing the amplifier's power consumtion to be optimized. The QPA9424 is in a 7 x 7 mm surface mount package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPA9424
Product Name High Linearity 0.5 Watt Small Cell Power Amplifier
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 2300 to 2400 MHz
Minimum Gain 35.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 2.5 GHz, 10 Watt GaN Power Amplifier - QPA2237 - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Military / Defense; Radar Systems
RoHS Compliant RoHS
View Details
2 suppliers
Specs
Applications RF Microwave
Frequency Range 150 to 2500 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - 2312-QPA3908TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
5 - 1218 MHz, 17 dB Gain Differential CATV Amplifier - QPL1240 - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 5 to 1218 MHz
Minimum Gain 17 dB
View Details