Qorvo 5 - 1218 MHz, 17 dB Gain Differential CATV Amplifier QPL1240

Description
The QPL1240 is an ultra-linear GaAs pHEMT 75-Ohm differential amplifier IC with 5 – 1218 MHz operating bandwidth. This amplifier provides 17 dB of gain and very low noise figure. The Differential push-pull topology provides excellent 2nd order intermodulation performance. The QPL1240 can be used as a low noise balanced amp in DOCSIS downstream, as well as upstream applications, due to its wide operational bandwidth. The QPL1240 is packaged in a SOIC-8 plastic package.
Request a Quote Datasheet
Description
The QPL1240 is an ultra-linear GaAs pHEMT 75-Ohm differential amplifier IC with 5 – 1218 MHz operating bandwidth. This amplifier provides 17 dB of gain and very low noise figure. The Differential push-pull topology provides excellent 2nd order intermodulation performance. The QPL1240 can be used as a low noise balanced amp in DOCSIS downstream, as well as upstream applications, due to its wide operational bandwidth. The QPL1240 is packaged in a SOIC-8 plastic package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 - 1218 MHz, 17 dB Gain Differential CATV Amplifier - QPL1240 - Qorvo
Greensboro, NC, United States
5 - 1218 MHz, 17 dB Gain Differential CATV Amplifier
QPL1240
5 - 1218 MHz, 17 dB Gain Differential CATV Amplifier QPL1240
The QPL1240 is an ultra-linear GaAs pHEMT 75-Ohm differential amplifier IC with 5 – 1218 MHz operating bandwidth. This amplifier provides 17 dB of gain and very low noise figure. The Differential push-pull topology provides excellent 2nd order intermodulation performance. The QPL1240 can be used as a low noise balanced amp in DOCSIS downstream, as well as upstream applications, due to its wide operational bandwidth. The QPL1240 is packaged in a SOIC-8 plastic package.

The QPL1240 is an ultra-linear GaAs pHEMT 75-Ohm differential amplifier IC with 5 – 1218 MHz operating bandwidth. This amplifier provides 17 dB of gain and very low noise figure. The Differential push-pull topology provides excellent 2nd order intermodulation performance. The QPL1240 can be used as a low noise balanced amp in DOCSIS downstream, as well as upstream applications, due to its wide operational bandwidth. The QPL1240 is packaged in a SOIC-8 plastic package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPL1240
Product Name 5 - 1218 MHz, 17 dB Gain Differential CATV Amplifier
RoHS Compliant RoHS
Frequency Range 5 to 1218 MHz
Minimum Gain 17 dB
Maximum Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

2 - 6 GHz Low Noise Amplifier - CMD308 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
RF Amplifiers - 2312-QPB9380TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
RF Amplifiers - 2312-QPA2575-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 32000 to 38000 MHz
View Details
RF Amplifiers - 2312-CMD201P5-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details