Qorvo RF Amplifiers QPA3908TR13

Description
50V, 3.7-3.98GHZ, 8W PAM
Request a Quote Datasheet
Description
50V, 3.7-3.98GHZ, 8W PAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA3908TR13TR-ND - DigiKey
Thief River Falls, MN, United States
50V, 3.7-3.98GHZ, 8W PAM

50V, 3.7-3.98GHZ, 8W PAM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA3908TR13TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL7420TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1800 MHz
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
750/860 MHz CATV Line Amplifier MMIC - ACA0861A - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.4 dB
Maximum Gain 12.4 dB
Noise Figure 3 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details