Qorvo RF Amplifiers - RF2878SR RF2878SR

Description
Manufacturer: RFMD Win Source Part Number: 715939-RF2878SR Packaging: Reel Test Frequency: 1.88GHz Frequency: 150MHz ~ 2.5GHz Gain: 14dB Supply Current: 21.5mA Noise Figure: 1.75dB P1dB: 15.6dBm RF Type: CDMA, PCS Categories: RF/IF and RFID Supplier Device Package: SOT-5 Manufacturer Package: SC-74A, SOT-753 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5V
Request a Quote
Description
Manufacturer: RFMD Win Source Part Number: 715939-RF2878SR Packaging: Reel Test Frequency: 1.88GHz Frequency: 150MHz ~ 2.5GHz Gain: 14dB Supply Current: 21.5mA Noise Figure: 1.75dB P1dB: 15.6dBm RF Type: CDMA, PCS Categories: RF/IF and RFID Supplier Device Package: SOT-5 Manufacturer Package: SC-74A, SOT-753 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF2878SR
715939-RF2878SR
RF Amplifiers - RF2878SR 715939-RF2878SR
Manufacturer: RFMD Win Source Part Number: 715939-RF2878SR Packaging: Reel Test Frequency: 1.88GHz Frequency: 150MHz ~ 2.5GHz Gain: 14dB Supply Current: 21.5mA Noise Figure: 1.75dB P1dB: 15.6dBm RF Type: CDMA, PCS Categories: RF/IF and RFID Supplier Device Package: SOT-5 Manufacturer Package: SC-74A, SOT-753 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5V

Manufacturer: RFMD
Win Source Part Number: 715939-RF2878SR
Packaging: Reel
Test Frequency: 1.88GHz
Frequency: 150MHz ~ 2.5GHz
Gain: 14dB
Supply Current: 21.5mA
Noise Figure: 1.75dB
P1dB: 15.6dBm
RF Type: CDMA, PCS
Categories: RF/IF and RFID
Supplier Device Package: SOT-5
Manufacturer Package: SC-74A, SOT-753
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 715939-RF2878SR
Product Name RF Amplifiers - RF2878SR
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QM14068TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6200 to 8300 MHz
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-18000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 18000 MHz
Output VSWR 2.2 :1
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details