Qorvo 400 - 4200 MHz, 0.5 Watt High Linearity Amplifier QPA9119

Description
Qorvo's QPA9119 is a high linearity driver amplifier in a low-cost, RoHS compliant, surface mount package. This InGaP/GaAs HBT delivers high performance across a broad range of frequencies with +44 dBm OIP3 and +27.2 dBm P1dB while only consuming 130 mA quiescent current. All devices are 100% RF and DC tested. The QPA9119 incorporates on-chip features that differentiate it from other products in the market. The amplifier integrates an on-chip DC over-voltage and RF over-drive protection. This protects the amplifier from electrical DC voltage surges and high input RF input power levels that may occur in a system. On-chip ESD protection allows the amplifier to have a very robust Class 1C HBM ESD rating. The QPA9119 is targeted for use as a driver amplifier in wireless infrastructure where high linearity, medium power, and high efficiency are required. The device an excellent candidate for transceiver line cards in current and next generation multi-carrier 3G / 4G base stations.
Request a Quote Datasheet
Description
Qorvo's QPA9119 is a high linearity driver amplifier in a low-cost, RoHS compliant, surface mount package. This InGaP/GaAs HBT delivers high performance across a broad range of frequencies with +44 dBm OIP3 and +27.2 dBm P1dB while only consuming 130 mA quiescent current. All devices are 100% RF and DC tested. The QPA9119 incorporates on-chip features that differentiate it from other products in the market. The amplifier integrates an on-chip DC over-voltage and RF over-drive protection. This protects the amplifier from electrical DC voltage surges and high input RF input power levels that may occur in a system. On-chip ESD protection allows the amplifier to have a very robust Class 1C HBM ESD rating. The QPA9119 is targeted for use as a driver amplifier in wireless infrastructure where high linearity, medium power, and high efficiency are required. The device an excellent candidate for transceiver line cards in current and next generation multi-carrier 3G / 4G base stations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 - 4200 MHz, 0.5 Watt High Linearity Amplifier - QPA9119 - Qorvo
Greensboro, NC, United States
400 - 4200 MHz, 0.5 Watt High Linearity Amplifier
QPA9119
400 - 4200 MHz, 0.5 Watt High Linearity Amplifier QPA9119
Qorvo's QPA9119 is a high linearity driver amplifier in a low-cost, RoHS compliant, surface mount package. This InGaP/GaAs HBT delivers high performance across a broad range of frequencies with +44 dBm OIP3 and +27.2 dBm P1dB while only consuming 130 mA quiescent current. All devices are 100% RF and DC tested. The QPA9119 incorporates on-chip features that differentiate it from other products in the market. The amplifier integrates an on-chip DC over-voltage and RF over-drive protection. This protects the amplifier from electrical DC voltage surges and high input RF input power levels that may occur in a system. On-chip ESD protection allows the amplifier to have a very robust Class 1C HBM ESD rating. The QPA9119 is targeted for use as a driver amplifier in wireless infrastructure where high linearity, medium power, and high efficiency are required. The device an excellent candidate for transceiver line cards in current and next generation multi-carrier 3G / 4G base stations.

Qorvo's QPA9119 is a high linearity driver amplifier in a low-cost, RoHS compliant, surface mount package. This InGaP/GaAs HBT delivers high performance across a broad range of frequencies with +44 dBm OIP3 and +27.2 dBm P1dB while only consuming 130 mA quiescent current. All devices are 100% RF and DC tested.

The QPA9119 incorporates on-chip features that differentiate it from other products in the market. The amplifier integrates an on-chip DC over-voltage and RF over-drive protection. This protects the amplifier from electrical DC voltage surges and high input RF input power levels that may occur in a system. On-chip ESD protection allows the amplifier to have a very robust Class 1C HBM ESD rating.

The QPA9119 is targeted for use as a driver amplifier in wireless infrastructure where high linearity, medium power, and high efficiency are required. The device an excellent candidate for transceiver line cards in current and next generation multi-carrier 3G / 4G base stations.

Supplier's Site Datasheet
RF Amplifiers - 2312-QPA9119DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPA9119DKR-ND
RF Amplifiers 2312-QPA9119DKR-ND
0.5 W HIGH LINEARITY AMPLIFIER

0.5 W HIGH LINEARITY AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-QPA9119TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPA9119TR-ND
RF Amplifiers 2312-QPA9119TR-ND
0.5 W HIGH LINEARITY AMPLIFIER

0.5 W HIGH LINEARITY AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-QPA9119CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPA9119CT-ND
RF Amplifiers 2312-QPA9119CT-ND
0.5 W HIGH LINEARITY AMPLIFIER

0.5 W HIGH LINEARITY AMPLIFIER

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number QPA9119 2312-QPA9119DKR-ND
Product Name 400 - 4200 MHz, 0.5 Watt High Linearity Amplifier RF Amplifiers
Applications Mobile / Wireless Systems General Purpose
RoHS Compliant RoHS
Frequency Range 400 to 4200 MHz 400 to 4200 MHz
Output Power 27.2 dBm 27.2 dBm
Package Type Surface Mount Surface Mount; 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-D10040220GTH-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
mmW LNA - 1009165 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 28000 to 36000 MHz
Maximum Gain 22 dB
View Details
RF Amplifiers - 2312-QPA2463CTR7CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, PCS, GSM, UMTS
Frequency Range 50 to 4000 MHz
View Details
RF Amplifiers - 2312-QPA3070TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2900 to 3500 MHz
View Details