Qorvo RF Amplifiers QPA2463CTR7

Description
50-4000MHZ GAIN BLOCK
Request a Quote
Description
50-4000MHZ GAIN BLOCK
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QPA2463CTR7 is a high-performance SiGe HBT MMIC amplifier designed for applications requiring high linearity and minimal external components. It operates over a frequency range of 50 MHz to 4000 MHz and is internally matched to 50 O. The amplifier features a single fixed 3V supply and does not require a dropping resistor, which simplifies the design compared to typical Darlington amplifiers.

Key specifications include a P1dB of +10.8 dBm at 1950 MHz and an OIP3 of +22.2 dBm at the same frequency. The device has a small signal gain of 15.0 dB at 1950 MHz and a noise figure of 4.0 dB. It is rated for robust performance with a 1000V ESD protection level and operates within a temperature range of -55°C to +105°C. The QPA2463CTR7 is suitable for various applications, including instrumentation, repeaters, boosters, and cellular communication systems.

Datasheet Summary
Powered by GS/AI

The QPA2463CTR7 is a high-performance SiGe HBT MMIC amplifier designed for applications requiring high linearity and minimal external components. It operates over a frequency range of 50 MHz to 4000 MHz and is internally matched to 50 O. The amplifier features a single fixed 3V supply and does not require a dropping resistor, which simplifies the design compared to typical Darlington amplifiers.

Key specifications include a P1dB of +10.8 dBm at 1950 MHz and an OIP3 of +22.2 dBm at the same frequency. The device has a small signal gain of 15.0 dB at 1950 MHz and a noise figure of 4.0 dB. It is rated for robust performance with a 1000V ESD protection level and operates within a temperature range of -55°C to +105°C. The QPA2463CTR7 is suitable for various applications, including instrumentation, repeaters, boosters, and cellular communication systems.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA2463CTR7TR-ND - DigiKey
Thief River Falls, MN, United States
50-4000MHZ GAIN BLOCK

50-4000MHZ GAIN BLOCK

Buy Now Datasheet
RF Amplifiers - 2312-QPA2463CTR7CT-ND - DigiKey
Thief River Falls, MN, United States
50-4000MHZ GAIN BLOCK

50-4000MHZ GAIN BLOCK

Buy Now Datasheet
RF Amplifiers - 2312-QPA2463CTR7DKR-ND - DigiKey
Thief River Falls, MN, United States
50-4000MHZ GAIN BLOCK

50-4000MHZ GAIN BLOCK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA2463CTR7TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, PCS, GSM, UMTS
Frequency Range 50 to 4000 MHz
Minimum Gain 13.4 dB
Maximum Gain 13.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA711N7E6327XTSA1 - 1023300-BGA711N7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1800 to 2700 MHz
Minimum Gain 17 dB
View Details
3 suppliers
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
ADM1-0026PA, Broadband Distributed Amplifier - ADM1-0026PA - Marki Microwave LLC
Specs
Frequency Range 5 to 26500 MHz
Package Type Connectorized; connectorized
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details