Qorvo RF Amplifiers QPA3070TR7

Description
2.9 TO 3.5 GHZ 50V 150W PA OVM
Request a Quote Datasheet
Description
2.9 TO 3.5 GHZ 50V 150W PA OVM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA3070TR7TR-ND - DigiKey
Thief River Falls, MN, United States
2.9 TO 3.5 GHZ 50V 150W PA OVM

2.9 TO 3.5 GHZ 50V 150W PA OVM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA3070TR7TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2900 to 3500 MHz
Minimum Gain 35.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmW LNA - 1068132 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 72000 to 80000 MHz
Maximum Gain 23 dB
View Details
RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
Specs
Applications RF Microwave
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details