Rochester Electronics RF Amplifiers - MAX2058ETL MAX2058ETL

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881312-MAX2058ETL Features: RF Amplifier IC Package: Tray Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881312-MAX2058ETL Features: RF Amplifier IC Package: Tray Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MAX2058ETL
881312-MAX2058ETL
RF Amplifiers - MAX2058ETL 881312-MAX2058ETL
Manufacturer: Maxim Integrated Win Source Part Number: 881312-MAX2058ETL Features: RF Amplifier IC Package: Tray Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.33.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881312-MAX2058ETL
Features: RF Amplifier IC
Package: Tray
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: 5A991G
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.33.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 881312-MAX2058ETL
Product Name RF Amplifiers - MAX2058ETL
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

750/870 MHz CATV Line Amplifier MMIC - ACA1205 - Skyworks Solutions, Inc.
Specs
Minimum Gain 14.5 dB
Maximum Gain 15.5 dB
Noise Figure 2.5 dB
View Details
RF Amplifiers - 2312-QPL9503TR7CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 600 to 6000 MHz
View Details
ADM1-8095PC, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM1-8095PC - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type Connectorized; connectorized
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details