Qorvo DC - 3500 MHz Cascadable SiGe HBT Amplifier QPA6489A

Description
The QPA6489A is a high performance SiGe HBT MMIC amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between junctions. Cancellation of emitter junction non-linearities results in higher suppression of intermodulation products. The QPA6489A may be operated from a variety of supply voltages by using a voltage dropping resistor. Two DC-blocking capacitors, bypass capacitors and an optional RF choke complete the circuit required for operation of this internally matched 50 ohm device. The QPA6489A is assembled in an industry standard SOT-89 package that is lead-free and RoHS-compliant.
Request a Quote Datasheet
Description
The QPA6489A is a high performance SiGe HBT MMIC amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between junctions. Cancellation of emitter junction non-linearities results in higher suppression of intermodulation products. The QPA6489A may be operated from a variety of supply voltages by using a voltage dropping resistor. Two DC-blocking capacitors, bypass capacitors and an optional RF choke complete the circuit required for operation of this internally matched 50 ohm device. The QPA6489A is assembled in an industry standard SOT-89 package that is lead-free and RoHS-compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 3500 MHz Cascadable SiGe HBT Amplifier - QPA6489A - Qorvo
Greensboro, NC, United States
DC - 3500 MHz Cascadable SiGe HBT Amplifier
QPA6489A
DC - 3500 MHz Cascadable SiGe HBT Amplifier QPA6489A
The QPA6489A is a high performance SiGe HBT MMIC amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between junctions. Cancellation of emitter junction non-linearities results in higher suppression of intermodulation products. The QPA6489A may be operated from a variety of supply voltages by using a voltage dropping resistor. Two DC-blocking capacitors, bypass capacitors and an optional RF choke complete the circuit required for operation of this internally matched 50 ohm device. The QPA6489A is assembled in an industry standard SOT-89 package that is lead-free and RoHS-compliant.

The QPA6489A is a high performance SiGe HBT MMIC amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between junctions. Cancellation of emitter junction non-linearities results in higher suppression of intermodulation products.

The QPA6489A may be operated from a variety of supply voltages by using a voltage dropping resistor. Two DC-blocking capacitors, bypass capacitors and an optional RF choke complete the circuit required for operation of this internally matched 50 ohm device.

The QPA6489A is assembled in an industry standard SOT-89 package that is lead-free and RoHS-compliant.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPA6489A
Product Name DC - 3500 MHz Cascadable SiGe HBT Amplifier
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
Minimum Gain 19.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2598TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 12000 MHz
View Details
RF Amplifiers - 2312-QPA0023D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
View Details
RF Amplifiers - 2312-QPA2237-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 30 to 2500 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 0.0 to 3000 MHz
Minimum Gain 18 to 21 dB
View Details