Qorvo High Power Switch LNA Module QPB9320

Description
The Qorvo QPB9320 is a highly integrated front-end module targeted for TDD macro or picocell base stations. The LNA switch module integrates RF functional blocks such as a pin-diode based high power switch capable of handling up to 52 W with an LTE signal (8 dB PAR) along with two LNA stages. Further integration is also implemented where the pin diode driver and dc-dc converter circuits are implemented inside the module to enable only the need for an external 5 V power supply. The control voltage for the switch and gain control mode is with 3.3 V logic. The QPB9320 can be utilized across the 3.4 - 3.6 GHz range to provide 1.3 dB noise figure for operation in the receive mode and 0.6 dB insertion loss in the transmit mode. The LNAs utilize Qorvo's high performance E-pHEMT process while the switch allows for power levels up to 360 W peak power to be routed to an external load termination. The QPB9320 is packaged in a RoHS-compliant, compact 8 x 8 mm surface-mount leadless package. The switch LNA module is targeted for wireless infrastructure applications configured for TDD-based architectures.
Request a Quote Datasheet
Description
The Qorvo QPB9320 is a highly integrated front-end module targeted for TDD macro or picocell base stations. The LNA switch module integrates RF functional blocks such as a pin-diode based high power switch capable of handling up to 52 W with an LTE signal (8 dB PAR) along with two LNA stages. Further integration is also implemented where the pin diode driver and dc-dc converter circuits are implemented inside the module to enable only the need for an external 5 V power supply. The control voltage for the switch and gain control mode is with 3.3 V logic. The QPB9320 can be utilized across the 3.4 - 3.6 GHz range to provide 1.3 dB noise figure for operation in the receive mode and 0.6 dB insertion loss in the transmit mode. The LNAs utilize Qorvo's high performance E-pHEMT process while the switch allows for power levels up to 360 W peak power to be routed to an external load termination. The QPB9320 is packaged in a RoHS-compliant, compact 8 x 8 mm surface-mount leadless package. The switch LNA module is targeted for wireless infrastructure applications configured for TDD-based architectures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Switch LNA Module - QPB9320 - Qorvo
Greensboro, NC, United States
High Power Switch LNA Module
QPB9320
High Power Switch LNA Module QPB9320
The Qorvo QPB9320 is a highly integrated front-end module targeted for TDD macro or picocell base stations. The LNA switch module integrates RF functional blocks such as a pin-diode based high power switch capable of handling up to 52 W with an LTE signal (8 dB PAR) along with two LNA stages. Further integration is also implemented where the pin diode driver and dc-dc converter circuits are implemented inside the module to enable only the need for an external 5 V power supply. The control voltage for the switch and gain control mode is with 3.3 V logic. The QPB9320 can be utilized across the 3.4 - 3.6 GHz range to provide 1.3 dB noise figure for operation in the receive mode and 0.6 dB insertion loss in the transmit mode. The LNAs utilize Qorvo's high performance E-pHEMT process while the switch allows for power levels up to 360 W peak power to be routed to an external load termination. The QPB9320 is packaged in a RoHS-compliant, compact 8 x 8 mm surface-mount leadless package. The switch LNA module is targeted for wireless infrastructure applications configured for TDD-based architectures.

The Qorvo QPB9320 is a highly integrated front-end module targeted for TDD macro or picocell base stations. The LNA switch module integrates RF functional blocks such as a pin-diode based high power switch capable of handling up to 52 W with an LTE signal (8 dB PAR) along with two LNA stages. Further integration is also implemented where the pin diode driver and dc-dc converter circuits are implemented inside the module to enable only the need for an external 5 V power supply. The control voltage for the switch and gain control mode is with 3.3 V logic.
The QPB9320 can be utilized across the 3.4 - 3.6 GHz range to provide 1.3 dB noise figure for operation in the receive mode and 0.6 dB insertion loss in the transmit mode. The LNAs utilize Qorvo's high performance E-pHEMT process while the switch allows for power levels up to 360 W peak power to be routed to an external load termination.
The QPB9320 is packaged in a RoHS-compliant, compact 8 x 8 mm surface-mount leadless package. The switch LNA module is targeted for wireless infrastructure applications configured for TDD-based architectures.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPB9320
Product Name High Power Switch LNA Module
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1850 to 2020 MHz
Minimum Gain 32.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA9842TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2700 to 3800 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 18.5 to 21 dB
View Details
DC - 6000 MHz Cascadable Gain Block - ECG055B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
DC - 6000 MHz Cascadable Gain Block - AG201-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details