5W 4.5-4.6 GHZ MMIMO PAM PHS OVM
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 2312-QPA4605SRTR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | 5G, LTE |
| Frequency Range | 4500 to 4600 MHz |
| Minimum Gain | 25.4 dB |